Opto 22 Datasheets for AC-DC Converters
AC-DC converters are electrical circuits that transform alternating current (AC) input into direct current (DC) output.
AC-DC Converters: Learn more
| Product Name | Notes |
|---|---|
| Classic Controller Power Supply + 7 Bricks 120VAC | |
| The SNAP-PS24 power supply provides 24 volts (0.75 amps) of DC power and requires a 120 VAC input. This power supply is ideal for powering a SNAP PAC S-series controller... | |
| The SNAP-PS5 power supply (120 VAC input) can provide 5 VDC power for loads up to 4 amps. This compact, sturdy supply is the best source of power for your... | |
| The SNAP-PS5-24DC power supply (24 VDC input) can provide 5 VDC power for loads up to 4 amps. This DC-to-DC power supply requires a 24 VDC input and is ideal... | |
| The SNAP-PS5U power supply (100-250 VAC input) can provide 5 VDC power for loads up to 5 amps. This compact, sturdy supply is the best source of AC or DC... |