Appleton Electric Datasheets for Load Centers
Load centers are used for the protection and distribution of power in a building or residence. They are also called circuit breaker boxes.
Load Centers: Learn more
| Product Name | Notes |
|---|---|
| 19.02 INCH W X 13.07 INCH D X 26 INCH H SIZE COPPER FREE ALUMINUM ENCLOSURE MATERIAL 6 AWG TO 250 MCM CABLE SIZE 120/208 VAC VOLTAGE RATING BRACKET MOUNTING... | |
| 19.02 INCH W X 13.07 INCH D X 26 INCH H SIZE COPPER FREE ALUMINUM ENCLOSURE MATERIAL 6 AWG TO 250 MCM CABLE SIZE 120/208 VAC VOLTAGE RATING CLASS I... | |
| 19.02 INCH W X 13.07 INCH D X 26 INCH H SIZE COPPER FREE ALUMINUM ENCLOSURE MATERIAL 6 AWG TO 250 MCM CABLE SIZE 120/240 VAC VOLTAGE RATING BRACKET MOUNTING... | |
| 19.02 INCH W X 13.07 INCH D X 26 INCH H SIZE COPPER FREE ALUMINUM ENCLOSURE MATERIAL 6 AWG TO 250 MCM CABLE SIZE 120/240 VAC VOLTAGE RATING CLASS I... | |
| 19.02 INCH W X 13.07 INCH D X 32 INCH H SIZE COPPER FREE ALUMINUM ENCLOSURE MATERIAL 6 AWG TO 250 MCM CABLE SIZE 120/208 VAC VOLTAGE RATING BRACKET MOUNTING... | |
| 19.02 INCH W X 13.07 INCH D X 32 INCH H SIZE COPPER FREE ALUMINUM ENCLOSURE MATERIAL 6 AWG TO 250 MCM CABLE SIZE 120/208 VAC VOLTAGE RATING CLASS I... | |
| 19.02 INCH W X 13.07 INCH D X 32 INCH H SIZE COPPER FREE ALUMINUM ENCLOSURE MATERIAL 6 AWG TO 250 MCM CABLE SIZE 120/240 VAC VOLTAGE RATING BRACKET MOUNTING... | |
| 19.02 INCH W X 13.07 INCH D X 32 INCH H SIZE COPPER FREE ALUMINUM ENCLOSURE MATERIAL 6 AWG TO 250 MCM CABLE SIZE 120/240 VAC VOLTAGE RATING CLASS I... | |
| 19.02 INCH W X 13.07 INCH D X 38 INCH H SIZE COPPER FREE ALUMINUM ENCLOSURE MATERIAL 6 AWG TO 250 MCM CABLE SIZE 120/208 VAC VOLTAGE RATING BRACKET MOUNTING... | |
| 19.02 INCH W X 13.07 INCH D X 38 INCH H SIZE COPPER FREE ALUMINUM ENCLOSURE MATERIAL 6 AWG TO 250 MCM CABLE SIZE 120/208 VAC VOLTAGE RATING CLASS I... | |
| 19.02 INCH W X 13.07 INCH D X 38 INCH H SIZE COPPER FREE ALUMINUM ENCLOSURE MATERIAL 6 AWG TO 250 MCM CABLE SIZE 120/240 VAC VOLTAGE RATING BRACKET MOUNTING... | |
| 19.02 INCH W X 13.07 INCH D X 38 INCH H SIZE COPPER FREE ALUMINUM ENCLOSURE MATERIAL 6 AWG TO 250 MCM CABLE SIZE 120/240 VAC VOLTAGE RATING CLASS I... | |
| 20 INCH W X 8 INCH D X 67.68 INCH H SIZE COPPER FREE ALUMINUM ENCLOSURE MATERIAL UL 67/1203, CSA C22.2 APPROVAL 277/480 VAC VOLTAGE RATING CLASS I DIV 2... | |
| COPPER FREE ALUMINUM ENCLOSURE MATERIAL UL, CSA C22.2 APPROVAL 277/480 V VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP... | |
| MAIN BREAKER TYPE 21 INCH W X 13 INCH D X 42.94 INCH H SIZE COPPER FREE ALUMINUM ENCLOSURE MATERIAL 1 PHASE 3 WIRE CONFIGURATION UL 67, UL 877, UL... | |
| MAIN BREAKER TYPE 21 INCH W X 13 INCH D X 42.94 INCH H SIZE COPPER FREE ALUMINUM ENCLOSURE MATERIAL 3 PHASE 4 WIRE CONFIGURATION UL 67, UL 877, UL... | |
| MAIN BREAKER TYPE 23.75 INCH W X 12.81 INCH D X 47.75 INCH H SIZE COPPER FREE ALUMINUM ENCLOSURE MATERIAL 1 PHASE 3 WIRE CONFIGURATION UL 67, UL 877, UL... | |
| MAIN BREAKER TYPE 23.75 INCH W X 12.81 INCH D X 47.75 INCH H SIZE COPPER FREE ALUMINUM ENCLOSURE MATERIAL 3 PHASE 4 WIRE CONFIGURATION UL 67, UL 877, UL... | |
| MAIN BREAKER TYPE 27.75 INCH W X 11 INCH D X 32.75 INCH H SIZE COPPER FREE ALUMINUM ENCLOSURE MATERIAL 1 PHASE 3 WIRE CONFIGURATION UL 67, UL 877, UL... | |
| MAIN BREAKER TYPE 27.75 INCH W X 11 INCH D X 32.75 INCH H SIZE COPPER FREE ALUMINUM ENCLOSURE MATERIAL 3 PHASE 4 WIRE CONFIGURATION UL 67, UL 877, UL... | |
| MAIN LUG TYPE 21 INCH W X 11 INCH D X 21 INCH H SIZE COPPER FREE ALUMINUM ENCLOSURE MATERIAL 1 PHASE 3 WIRE CONFIGURATION UL 67, UL 877, UL... | |
| MAIN LUG TYPE 21 INCH W X 11 INCH D X 21 INCH H SIZE COPPER FREE ALUMINUM ENCLOSURE MATERIAL 3 PHASE 4 WIRE CONFIGURATION UL 67, UL 877, UL... | |
| MAIN LUG TYPE 21 INCH W X 13 INCH D X 42.94 INCH H SIZE COPPER FREE ALUMINUM ENCLOSURE MATERIAL 1 PHASE 3 WIRE CONFIGURATION UL 67, UL 877, UL... | |
| MAIN LUG TYPE 21 INCH W X 13 INCH D X 42.94 INCH H SIZE COPPER FREE ALUMINUM ENCLOSURE MATERIAL 3 PHASE 4 WIRE CONFIGURATION UL 67, UL 877, UL... | |
| MAIN LUG TYPE 21.44 INCH W X 11 INCH D X 27.31 INCH H SIZE COPPER FREE ALUMINUM ENCLOSURE MATERIAL 1 PHASE 3 WIRE CONFIGURATION UL 67, UL 877, UL... | |
| MAIN LUG TYPE 21.44 INCH W X 11 INCH D X 27.31 INCH H SIZE COPPER FREE ALUMINUM ENCLOSURE MATERIAL 3 PHASE 4 WIRE CONFIGURATION UL 67, UL 877, UL... | |
| MAIN LUG TYPE 27.75 INCH W X 11 INCH D X 32.75 INCH H SIZE COPPER FREE ALUMINUM ENCLOSURE MATERIAL 1 PHASE 3 WIRE CONFIGURATION UL 67, UL 877, UL... | |
| MAIN LUG TYPE 27.75 INCH W X 11 INCH D X 32.75 INCH H SIZE COPPER FREE ALUMINUM ENCLOSURE MATERIAL 3 PHASE 4 WIRE CONFIGURATION UL 67, UL 877, UL... |