19.02 INCH W X 13.07 INCH D X 32 INCH H SIZE
COPPER FREE ALUMINUM ENCLOSURE MATERIAL
6 AWG TO 250 MCM CABLE SIZE
120/240 VAC VOLTAGE RATING
CLASS I DIV 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/4/4X/5/7B/7C/7D
/9E/9F/9G/12 ENCLOSURE
250 AMPERE CURRENT RATING
EXPLOSION PROOF, DUST IGNITION PROOF, RAIN TIGHT
24 CIRCUIT(S)
BAKED GRAY EPOXY CLAD DOUBLE COATED ENCLOSURE FINISH
1 BREAKER POLE(S)
22 BREAKER(S)
2 WIRE BRANCH CIRCUIT CONFIGURATIO
3 WIRE MAIN CIRCUIT CONFIGURATION
APPLETON[R] BRAND
NEUTRAL TYPE SOLID
EWP MODEL
Appleton Electric
Done
Datasheet
Description
19.02 INCH W X 13.07 INCH D X 32 INCH H SIZE
COPPER FREE ALUMINUM ENCLOSURE MATERIAL
6 AWG TO 250 MCM CABLE SIZE
120/240 VAC VOLTAGE RATING
CLASS I DIV 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/4/4X/5/7B/7C/7D
/9E/9F/9G/12 ENCLOSURE
250 AMPERE CURRENT RATING
EXPLOSION PROOF, DUST IGNITION PROOF, RAIN TIGHT
24 CIRCUIT(S)
BAKED GRAY EPOXY CLAD DOUBLE COATED ENCLOSURE FINISH
1 BREAKER POLE(S)
22 BREAKER(S)
2 WIRE BRANCH CIRCUIT CONFIGURATIO
3 WIRE MAIN CIRCUIT CONFIGURATION
APPLETON[R] BRAND
NEUTRAL TYPE SOLID
EWP MODEL
19.02 INCH W X 13.07 INCH D X 32 INCH H SIZE
COPPER FREE ALUMINUM ENCLOSURE MATERIAL
6 AWG TO 250 MCM CABLE SIZE
120/240 VAC VOLTAGE RATING
CLASS I DIV 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/4/4X/5/7B/7C/7D
/9E/9F/9G/12 ENCLOSURE
250 AMPERE CURRENT RATING
EXPLOSION PROOF, DUST IGNITION PROOF, RAIN TIGHT
24 CIRCUIT(S)
BAKED GRAY EPOXY CLAD DOUBLE COATED ENCLOSURE FINISH
1 BREAKER POLE(S)
22 BREAKER(S)
2 WIRE BRANCH CIRCUIT CONFIGURATIO
3 WIRE MAIN CIRCUIT CONFIGURATION
APPLETON[R] BRAND
NEUTRAL TYPE SOLID
EWP MODEL
19.02 INCH W X 13.07 INCH D X 32 INCH H SIZE
COPPER FREE ALUMINUM ENCLOSURE MATERIAL
6 AWG TO 250 MCM CABLE SIZE
120/240 VAC VOLTAGE RATING
CLASS I DIV 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/4/4X/5/7B/7C/7D/9E/9F/9G/12 ENCLOSURE