Schmersal Inc. Datasheets for Machine Guards
Machine guards provide a physical barrier between an operator and hazardous points on a machine to prevent accidental injury and provide protection from flying debris, contaminants and noise.
Machine Guards: Learn more
| Product Name | Notes |
|---|---|
| Safety edges are utilized wherever crushing or shearing points need to be safeguarded. A deformation of the rubber profile interrupts or weakens the IR beam between the transmitter and receiver... | |
| Safety Pressure mat Detects presence of operators stepping into dangerous area Integrated ramp edges to limit trip hazards 6 standard rectangular sizes. Custom sizes, shapes, and colors available Robust design,... | |
| Safety pressure mat Detects presence of operators stepping into dangerous area Squared edges on mats, requires aluminum ramp edge profiles for exposed edges and mounting 6 standard rectangular sizes. Custom... | |
| 2 Contacts Robust design Various lengths available Can be mounted on existing glue-spreading machines, veneering presses, etc. |