Walter Surface Technologies Datasheets for Drilling Units and Tapping Units
Drilling units and tapping units are machine tool components for automated drilling and tapping applications. They usually consist of a drilling head, chuck or collet, motor, and in-feed cylinder or mechanism.
Drilling Units and Tapping Units: Learn more
| Product Name | Notes |
|---|---|
| Magnetic drilling unit for pipes and curved surfaces The powerful and versatile ICECUT™ 250P sets up fast and is uniquely designed make short work of pipe-related jobs with the added... | |
| Compact – extra lightweight – perfect when mobility is key. FEATURES Lightweight and portable Centered control panel Ergonomic handle Quick release reversible handle Drills more holes, faster Safe to use... | |
| Magnetic Drilling Unit for deeper, wider holes. With a swivel base and electronic speed control, allows you to drill safer and faster. | |
| Magnetic drilling unit with 4 mechanically-control led speeds and wider RPM range, this powerful tool can tackle any drilling operation with ease. | |
| Powerful – 2-speed – yet only 27 lbs – ideal for a wide range of production or job site operations. FEATURES Lightweight and portable Centered control panel Ergonomic handle Quick... | |
| The powerful, intuitive and lightweight ICECUT ™ 250 is a truly do-it-all machine, especially for its size. Built wth Dynamax™ control for smooth drilling and reversible speed for tapping holes,... |