Abracon, LLC Datasheets for IC Timers
IC timers are semiconductor circuits that generate or set timing for electronic circuits.
IC Timers: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| RoHS/RoHS II Compliant Series: AB-557 Operating Temperature: -40°C ~ 85°C Main Purpose: PCI Express (PCIe), Clock Generator Output: HCSL, LVDS Number of Circuits: 1 Ratio - Input:Output: 0:02 Differential -... | |
| RoHS/RoHS II Compliant Series: AB-557 Operating Temperature: -40°C ~ 85°C Main Purpose: PCI Express (PCIe), Clock Generator Output: HCSL Number of Circuits: 1 Ratio - Input:Output: 0:02 Differential - Input:Output:... | |
| RoHS/RoHS II Compliant Series: AB-RTCMK Type: Clock/Calendar Operating Temperature: -40°C ~ 85°C Features: Alarm, EEPROM, Leap Year, Square Wave Output, SRAM, TCXO/Crystal, Trickle-Charger Memory Size: 8 B Time Format: HH:MM:SS... | |
| RoHS/RoHS II Compliant Series: AB-RTCMK Type: Clock/Calendar Operating Temperature: -40°C ~ 85°C Features: Alarm, Leap Year, Square Wave Output, Watchdog Timer Time Format: HH:MM:SS (12/24 hr) Date Format: YY-MM-DD-dd Interface:... | |
| RoHS/RoHS II Compliant Series: AB-RTCMK Type: Clock/Calendar Operating Temperature: -40°C ~ 85°C Features: Alarm, Leap Year, Square Wave Output Time Format: HH:MM:SS (12/24 hr) Date Format: YY-MM-DD-dd Interface: I²C, 2-Wire... | |
| RoHS/RoHS II Compliant Series: AB-RTCMK Type: Clock/Calendar Operating Temperature: -40°C ~ 85°C Features: Alarm, Leap Year, Square Wave Output Time Format: HH:MM:SS (24 hr) Date Format: YY-MM-DD-dd Interface: I²C, 2-Wire... | |
| RoHS/RoHS II Compliant Series: AB-RTCMK Type: Clock/Calendar Operating Temperature: -40°C ~ 85°C Features: Alarm, Leap Year, Watchdog Timer Time Format: HH:MM:SS:hh (24 hr) Date Format: YY-MM-DD-dd Interface: I²C, 2-Wire Serial... | |
| RoHS/RoHS II Compliant Series: AB-RTCMK Type: Clock/Calendar Operating Temperature: -40°C ~ 85°C Features: Alarm, Square Wave Output, SRAM, Trickle Charge, Watchdog Timer Memory Size: 512 B Time Format: HH:MM:SS:hh (24... | |
| RoHS/RoHS II Compliant Series: ABx8x5 Type: Clock/Calendar Operating Temperature: -40°C ~ 85°C Features: Alarm, Leap Year, SRAM, Trickle-Charger, Watchdog Timer Memory Size: 256 B Time Format: HH:MM:SS:hh Date Format: YY-MM-DD-dd... |
| Next >> |