Abracon, LLC ABx8x5 Clock/Calendar AB1805-T3

Description
RoHS/RoHS II Compliant Series: ABx8x5 Type: Clock/Calendar Operating Temperature: -40°C ~ 85°C Features: Alarm, Leap Year, SRAM, Trickle-Charger, Watchdog Timer Memory Size: 256 B Time Format: HH:MM:SS:hh Date Format: YY-MM-DD-dd Interface: I²C, 2-Wire Serial Voltage - Supply: 1.7V ~ 3.6V Voltage - Supply, Battery: 1.5V ~ 3.6V Current - Timekeeping (Max): 0.17µA ~ 0.22µA @ 1.8V ~ 3V Mounting Type: Surface Mount Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-QFN (3x3) Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Series: ABx8x5 Type: Clock/Calendar Operating Temperature: -40°C ~ 85°C Features: Alarm, Leap Year, SRAM, Trickle-Charger, Watchdog Timer Memory Size: 256 B Time Format: HH:MM:SS:hh Date Format: YY-MM-DD-dd Interface: I²C, 2-Wire Serial Voltage - Supply: 1.7V ~ 3.6V Voltage - Supply, Battery: 1.5V ~ 3.6V Current - Timekeeping (Max): 0.17µA ~ 0.22µA @ 1.8V ~ 3V Mounting Type: Surface Mount Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-QFN (3x3) Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABx8x5 Clock/Calendar - AB1805-T3 - Abracon, LLC
Spicewood, TX, United States
ABx8x5 Clock/Calendar
AB1805-T3
ABx8x5 Clock/Calendar AB1805-T3
RoHS/RoHS II Compliant Series: ABx8x5 Type: Clock/Calendar Operating Temperature: -40°C ~ 85°C Features: Alarm, Leap Year, SRAM, Trickle-Charger, Watchdog Timer Memory Size: 256 B Time Format: HH:MM:SS:hh Date Format: YY-MM-DD-dd Interface: I²C, 2-Wire Serial Voltage - Supply: 1.7V ~ 3.6V Voltage - Supply, Battery: 1.5V ~ 3.6V Current - Timekeeping (Max): 0.17µA ~ 0.22µA @ 1.8V ~ 3V Mounting Type: Surface Mount Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-QFN (3x3) Part Status: Active

RoHS/RoHS II Compliant

  • Series: ABx8x5
  • Type: Clock/Calendar
  • Operating Temperature: -40°C ~ 85°C
  • Features: Alarm, Leap Year, SRAM, Trickle-Charger, Watchdog Timer
  • Memory Size: 256 B
  • Time Format: HH:MM:SS:hh
  • Date Format: YY-MM-DD-dd
  • Interface: I²C, 2-Wire Serial
  • Voltage - Supply: 1.7V ~ 3.6V
  • Voltage - Supply, Battery: 1.5V ~ 3.6V
  • Current - Timekeeping (Max): 0.17µA ~ 0.22µA @ 1.8V ~ 3V
  • Mounting Type: Surface Mount
  • Package / Case: 16-VFQFN Exposed Pad
  • Supplier Device Package: 16-QFN (3x3)
  • Part Status: Active
Supplier's Site
Real Time Clocks - 1710522P - RS Components, Ltd.
Corby, Northants, United Kingdom
Real Time Clocks
1710522P
Real Time Clocks 1710522P
Abracon AB1805-T3

Abracon AB1805-T3

Supplier's Site
Real Time Clocks - 1710196 - RS Components, Ltd.
Corby, Northants, United Kingdom
Real Time Clocks
1710196
Real Time Clocks 1710196
Abracon AB1805-T3

Abracon AB1805-T3

Supplier's Site
Real Time Clocks - 1710522 - RS Components, Ltd.
Corby, Northants, United Kingdom
Real Time Clocks
1710522
Real Time Clocks 1710522
Abracon AB1805-T3

Abracon AB1805-T3

Supplier's Site
Integrated Circuits (ICs) -Clock/Timing -Real Time Clocks -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) -Clock/Timing -Real Time Clocks
Integrated Circuits (ICs) -Clock/Timing -Real Time Clocks
Manufacturer: Abracon LLC Category: Integrated Circuits (ICs) -Clock/Timing -Real Time Clocks Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: Clock/Calendar Memory Size: 256B Time Format: HH:MM:SS:hh Date Format: YY-MM-DD-dd Interface: I²C, 2-Wire Serial Voltage - Supply: 1.7V ~ 3.6V

Manufacturer: Abracon LLC
Category: Integrated Circuits (ICs) -Clock/Timing -Real Time Clocks
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Type: Clock/Calendar
Memory Size: 256B
Time Format: HH:MM:SS:hh
Date Format: YY-MM-DD-dd
Interface: I²C, 2-Wire Serial
Voltage - Supply: 1.7V ~ 3.6V

Buy Now Datasheet
Singapore, Singapore
Industrial QFN Clock and Timing IC
690-AB1805-T3
Industrial QFN Clock and Timing IC 690-AB1805-T3
RTC IC | I2C/Serial | 256B NVRAM | QFN | Industrial Product overview: AB1805-T3 from Abracon is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, QFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Industrial, QFN, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-AB1805-T3 can be used for catalog matching and distributor lookup.

RTC IC | I2C/Serial | 256B NVRAM | QFN | Industrial Product overview: AB1805-T3 from Abracon is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, QFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Industrial, QFN, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-AB1805-T3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Real Time Clocks - 535-11932-2-ND - DigiKey
Thief River Falls, MN, United States
Real Time Clocks
535-11932-2-ND
Real Time Clocks 535-11932-2-ND
Real Time Clock (RTC) IC Clock/Calendar 256B I²C, 2-Wire Serial 16-VFQFN Exposed Pad

Real Time Clock (RTC) IC Clock/Calendar 256B I²C, 2-Wire Serial 16-VFQFN Exposed Pad

Buy Now Datasheet
Real Time Clocks - 535-11932-1-ND - DigiKey
Thief River Falls, MN, United States
Real Time Clocks
535-11932-1-ND
Real Time Clocks 535-11932-1-ND
Real Time Clock (RTC) IC Clock/Calendar 256B I²C, 2-Wire Serial 16-VFQFN Exposed Pad

Real Time Clock (RTC) IC Clock/Calendar 256B I²C, 2-Wire Serial 16-VFQFN Exposed Pad

Buy Now Datasheet
Real Time Clocks - 535-11932-6-ND - DigiKey
Thief River Falls, MN, United States
Real Time Clocks
535-11932-6-ND
Real Time Clocks 535-11932-6-ND
Real Time Clock (RTC) IC Clock/Calendar 256B I²C, 2-Wire Serial 16-VFQFN Exposed Pad

Real Time Clock (RTC) IC Clock/Calendar 256B I²C, 2-Wire Serial 16-VFQFN Exposed Pad

Buy Now Datasheet
Real Time Clocks - AB1805-T3 - ODG (Origin Data Global)
Shenzhen, China
Real Time Clocks
AB1805-T3
Real Time Clocks AB1805-T3
IC RTC CLK/CALENDAR I2C 16-QFN

IC RTC CLK/CALENDAR I2C 16-QFN

Supplier's Site Datasheet
Real Time Clock, I2C, Qfn-16; Date Format Abracon - 40Y2064 - Newark, An Avnet Company
Chicago, IL, United States
Real Time Clock, I2C, Qfn-16; Date Format Abracon
40Y2064
Real Time Clock, I2C, Qfn-16; Date Format Abracon 40Y2064
REAL TIME CLOCK, I2C, QFN-16; Date Format:Day; Date; Month; Year; Century; Clock Format:HH:MM:SS:hh; Clock IC Type:RTC; Supply Voltage Min:1.5V; Supply Voltage Max:3.6V; Clock IC Case Style:QFN; No. of Pins:16Pins; IC Interface RoHS Compliant: Yes

REAL TIME CLOCK, I2C, QFN-16; Date Format:Day; Date; Month; Year; Century; Clock Format:HH:MM:SS:hh; Clock IC Type:RTC; Supply Voltage Min:1.5V; Supply Voltage Max:3.6V; Clock IC Case Style:QFN; No. of Pins:16Pins; IC Interface RoHS Compliant: Yes

Supplier's Site Datasheet
Real Time Clock, I2C, -40 To 85Deg C Rohs Compliant Abracon - 73AJ0973 - Newark, An Avnet Company
Chicago, IL, United States
Real Time Clock, I2C, -40 To 85Deg C Rohs Compliant Abracon
73AJ0973
Real Time Clock, I2C, -40 To 85Deg C Rohs Compliant Abracon 73AJ0973
REAL TIME CLOCK, I2C, -40 TO 85DEG C ROHS COMPLIANT: YES

REAL TIME CLOCK, I2C, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site
Real Time Clocks - AB1805-T3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Real Time Clocks
AB1805-T3
Real Time Clocks AB1805-T3
Real Time Clock (RTC) IC Clock/Calendar 256B I²C, 2-Wire Serial 16-VFQFN Exposed Pad

Real Time Clock (RTC) IC Clock/Calendar 256B I²C, 2-Wire Serial 16-VFQFN Exposed Pad

Buy Now Datasheet
Clock/Timing - Real Time Clocks - AB1805-T3 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Real Time Clocks
AB1805-T3
Clock/Timing - Real Time Clocks AB1805-T3
IC RTC CLK/CALENDAR I2C 16-QFN

IC RTC CLK/CALENDAR I2C 16-QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks - AB1805-T3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks
AB1805-T3
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks AB1805-T3
IC RTC CLK/CALENDAR I2C 16QFN

IC RTC CLK/CALENDAR I2C 16QFN

Supplier's Site

Technical Specifications

  Abracon, LLC RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks IC Timers IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number AB1805-T3 1710522P 1710196 690-AB1805-T3 535-11932-2-ND AB1805-T3 40Y2064 73AJ0973 AB1805-T3 AB1805-T3 AB1805-T3
Product Name ABx8x5 Clock/Calendar Real Time Clocks Real Time Clocks Integrated Circuits (ICs) -Clock/Timing -Real Time Clocks Industrial QFN Clock and Timing IC Real Time Clocks Real Time Clocks Real Time Clock, I2C, Qfn-16; Date Format Abracon Real Time Clock, I2C, -40 To 85Deg C Rohs Compliant Abracon Real Time Clocks Clock/Timing - Real Time Clocks Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks
Device Type Real Time Clock Real Time Clock; Clock Driver Real Time Clock; Clock Driver Real Time Clock Real Time Clock Clock/Calendar; Real Time Clock RTC; Real Time Clock Real Time Clock Real Time Clock Real Time Clock Clock/Calendar; Real Time Clock
Bus Interface I2C I2C; I²C, 2-Wire Serial
Package Type QFN; 16-VFQFN Exposed Pad VFQFN-16 16-vfqfn Tape and Reel Surface Mount; 16-VFQFN Exposed Pad Surface Mount; Surface Mount QFN Surface Mount; 16-VFQFN Exposed Pad Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Clock and Timing IC - 690-RV-8564-C3-32.768KHZ-20PPM-TA-QC - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Supply Voltage 1 to 5.5 volts
Operating Temperature -40 C (-40 F)
View Details
7 suppliers
Clock and Timing IC - 763-CY2313ANZSXC-1T - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface Clock
Package Type Reel - TR
Frequency 100 MHz
View Details
3 suppliers