Abracon, LLC ABx8x5 Clock/Calendar AB0815-T3

Description
RoHS/RoHS II Compliant Series: ABx8x5 Type: Clock/Calendar Operating Temperature: -40°C ~ 85°C Features: Alarm, Leap Year, SRAM, Trickle-Charger, Watchdog Timer Memory Size: 256 B Time Format: HH:MM:SS:hh Date Format: YY-MM-DD-dd Interface: SPI Voltage - Supply: 1.7V ~ 3.6V Voltage - Supply, Battery: 1.5V ~ 3.6V Current - Timekeeping (Max): 0.17µA ~ 0.22µA @ 1.8V ~ 3V Mounting Type: Surface Mount Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-QFN (3x3) Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Series: ABx8x5 Type: Clock/Calendar Operating Temperature: -40°C ~ 85°C Features: Alarm, Leap Year, SRAM, Trickle-Charger, Watchdog Timer Memory Size: 256 B Time Format: HH:MM:SS:hh Date Format: YY-MM-DD-dd Interface: SPI Voltage - Supply: 1.7V ~ 3.6V Voltage - Supply, Battery: 1.5V ~ 3.6V Current - Timekeeping (Max): 0.17µA ~ 0.22µA @ 1.8V ~ 3V Mounting Type: Surface Mount Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-QFN (3x3) Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABx8x5 Clock/Calendar - AB0815-T3 - Abracon, LLC
Spicewood, TX, United States
ABx8x5 Clock/Calendar
AB0815-T3
ABx8x5 Clock/Calendar AB0815-T3
RoHS/RoHS II Compliant Series: ABx8x5 Type: Clock/Calendar Operating Temperature: -40°C ~ 85°C Features: Alarm, Leap Year, SRAM, Trickle-Charger, Watchdog Timer Memory Size: 256 B Time Format: HH:MM:SS:hh Date Format: YY-MM-DD-dd Interface: SPI Voltage - Supply: 1.7V ~ 3.6V Voltage - Supply, Battery: 1.5V ~ 3.6V Current - Timekeeping (Max): 0.17µA ~ 0.22µA @ 1.8V ~ 3V Mounting Type: Surface Mount Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-QFN (3x3) Part Status: Active

RoHS/RoHS II Compliant

  • Series: ABx8x5
  • Type: Clock/Calendar
  • Operating Temperature: -40°C ~ 85°C
  • Features: Alarm, Leap Year, SRAM, Trickle-Charger, Watchdog Timer
  • Memory Size: 256 B
  • Time Format: HH:MM:SS:hh
  • Date Format: YY-MM-DD-dd
  • Interface: SPI
  • Voltage - Supply: 1.7V ~ 3.6V
  • Voltage - Supply, Battery: 1.5V ~ 3.6V
  • Current - Timekeeping (Max): 0.17µA ~ 0.22µA @ 1.8V ~ 3V
  • Mounting Type: Surface Mount
  • Package / Case: 16-VFQFN Exposed Pad
  • Supplier Device Package: 16-QFN (3x3)
  • Part Status: Active
Supplier's Site
Singapore, Singapore
Industrial 3.6V QFN Clock and Timing IC
690-AB0815-T3
Industrial 3.6V QFN Clock and Timing IC 690-AB0815-T3
SPI RTC IC, 3.6V, 256B, QFN, Industrial Product overview: AB0815-T3 from Abracon is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 3.6V, QFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Industrial, 3.6V, QFN, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-AB0815-T3 can be used for catalog matching and distributor lookup.

SPI RTC IC, 3.6V, 256B, QFN, Industrial Product overview: AB0815-T3 from Abracon is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 3.6V, QFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Industrial, 3.6V, QFN, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-AB0815-T3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Real Time Clocks - 2412961 - RS Components, Ltd.
Corby, Northants, United Kingdom
Real Time Clocks
2412961
Real Time Clocks 2412961
IC RTC CLK/CALENDAR SPI 16-QFN

IC RTC CLK/CALENDAR SPI 16-QFN

Supplier's Site
Real Time Clocks - 2412962 - RS Components, Ltd.
Corby, Northants, United Kingdom
Real Time Clocks
2412962
Real Time Clocks 2412962
IC RTC CLK/CALENDAR SPI 16-QFN

IC RTC CLK/CALENDAR SPI 16-QFN

Supplier's Site
Real Time Clocks - 2412962P - RS Components, Ltd.
Corby, Northants, United Kingdom
Real Time Clocks
2412962P
Real Time Clocks 2412962P
IC RTC CLK/CALENDAR SPI 16-QFN

IC RTC CLK/CALENDAR SPI 16-QFN

Supplier's Site
Real Time Clocks - 535-11930-6-ND - DigiKey
Thief River Falls, MN, United States
Real Time Clocks
535-11930-6-ND
Real Time Clocks 535-11930-6-ND
Real Time Clock (RTC) IC Clock/Calendar 256B SPI 16-VFQFN Exposed Pad

Real Time Clock (RTC) IC Clock/Calendar 256B SPI 16-VFQFN Exposed Pad

Buy Now Datasheet
Real Time Clocks - 535-11930-1-ND - DigiKey
Thief River Falls, MN, United States
Real Time Clocks
535-11930-1-ND
Real Time Clocks 535-11930-1-ND
Real Time Clock (RTC) IC Clock/Calendar 256B SPI 16-VFQFN Exposed Pad

Real Time Clock (RTC) IC Clock/Calendar 256B SPI 16-VFQFN Exposed Pad

Buy Now Datasheet
Real Time Clocks - 535-11930-2-ND - DigiKey
Thief River Falls, MN, United States
Real Time Clocks
535-11930-2-ND
Real Time Clocks 535-11930-2-ND
Real Time Clock (RTC) IC Clock/Calendar 256B SPI 16-VFQFN Exposed Pad

Real Time Clock (RTC) IC Clock/Calendar 256B SPI 16-VFQFN Exposed Pad

Buy Now Datasheet
Integrated Circuits (ICs) - Clock/Timing - Real Time Clocks - 1265309-AB0815-T3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Real Time Clocks
1265309-AB0815-T3
Integrated Circuits (ICs) - Clock/Timing - Real Time Clocks 1265309-AB0815-T3
Win Source Part Number: 1265309-AB0815-T3 Category: Integrated Circuits (ICs)>Clock/Timing - Real Time Clocks Type: Clock/Calendar Features: Alarm, Leap Year, SRAM, Trickle-Charger, Watchdog Timer Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Memory Size: 256B Interface: SPI Date Format: YY-MM-DD-dd Voltage - Supply, Battery: 1.5V ~ 3.6V Current - Timekeeping (Max): 0.17µA ~ 0.22µA @ 1.8V ~ 3V Voltage - Supply: 1.7V ~ 3.6V Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-QFN (3x3) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Abracon LLC Other Names: AB0815T3,535-11930-1 ,535-11930-2,535-119 30-6,AB0815

Win Source Part Number: 1265309-AB0815-T3
Category: Integrated Circuits (ICs)>Clock/Timing - Real Time Clocks
Type: Clock/Calendar
Features: Alarm, Leap Year, SRAM, Trickle-Charger, Watchdog Timer
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Memory Size: 256B
Interface: SPI
Date Format: YY-MM-DD-dd
Voltage - Supply, Battery: 1.5V ~ 3.6V
Current - Timekeeping (Max): 0.17µA ~ 0.22µA @ 1.8V ~ 3V
Voltage - Supply: 1.7V ~ 3.6V
Package / Case: 16-VFQFN Exposed Pad
Supplier Device Package: 16-QFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Abracon LLC
Other Names: AB0815T3,535-11930-1,535-11930-2,535-11930-6,AB0815

Buy Now Datasheet
Real Time Clock, I2C/spi, -40 To 85Deg C Rohs Compliant Abracon - 73AJ0971 - Newark, An Avnet Company
Chicago, IL, United States
Real Time Clock, I2C/spi, -40 To 85Deg C Rohs Compliant Abracon
73AJ0971
Real Time Clock, I2C/spi, -40 To 85Deg C Rohs Compliant Abracon 73AJ0971
REAL TIME CLOCK, I2C/SPI, -40 TO 85DEG C ROHS COMPLIANT: YES

REAL TIME CLOCK, I2C/SPI, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site
Real Time Clock, I2C/spi, -40 To 85Deg C Rohs Compliant Abracon - 73AJ0972 - Newark, An Avnet Company
Chicago, IL, United States
Real Time Clock, I2C/spi, -40 To 85Deg C Rohs Compliant Abracon
73AJ0972
Real Time Clock, I2C/spi, -40 To 85Deg C Rohs Compliant Abracon 73AJ0972
REAL TIME CLOCK, I2C/SPI, -40 TO 85DEG C ROHS COMPLIANT: YES

REAL TIME CLOCK, I2C/SPI, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks - AB0815-T3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks
AB0815-T3
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks AB0815-T3
IC RTC CLK/CALENDAR SPI 16QFN

IC RTC CLK/CALENDAR SPI 16QFN

Supplier's Site
Real Time Clocks - AB0815-T3 - ODG (Origin Data Global)
Shenzhen, China
Real Time Clocks
AB0815-T3
Real Time Clocks AB0815-T3
IC RTC CLK/CALENDAR SPI 16-QFN

IC RTC CLK/CALENDAR SPI 16-QFN

Supplier's Site Datasheet
Clock/Timing - Real Time Clocks - AB0815-T3 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Real Time Clocks
AB0815-T3
Clock/Timing - Real Time Clocks AB0815-T3
IC RTC CLK/CALENDAR SPI 16-QFN

IC RTC CLK/CALENDAR SPI 16-QFN

Supplier's Site Datasheet
Real Time Clocks - AB0815-T3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Real Time Clocks
AB0815-T3
Real Time Clocks AB0815-T3
Real Time Clock (RTC) IC Clock/Calendar 256B SPI 16-VFQFN Exposed Pad

Real Time Clock (RTC) IC Clock/Calendar 256B SPI 16-VFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  Abracon, LLC ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Clocks IC Timers IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number AB0815-T3 690-AB0815-T3 2412961 535-11930-6-ND 1265309-AB0815-T3 73AJ0971 AB0815-T3 AB0815-T3 AB0815-T3 AB0815-T3
Product Name ABx8x5 Clock/Calendar Industrial 3.6V QFN Clock and Timing IC Real Time Clocks Real Time Clocks Integrated Circuits (ICs) - Clock/Timing - Real Time Clocks Real Time Clock, I2C/spi, -40 To 85Deg C Rohs Compliant Abracon Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks Real Time Clocks Clock/Timing - Real Time Clocks Real Time Clocks
Device Type Real Time Clock Real Time Clock; Clock Driver Real Time Clock Real Time Clock Real Time Clock Clock/Calendar; Real Time Clock Clock/Calendar; Real Time Clock Real Time Clock Real Time Clock
Bus Interface SPI SPI; SPI
Package Type QFN; 16-VFQFN Exposed Pad Tape and Reel QFN Surface Mount; 16-VFQFN Exposed Pad Surface Mount; 16-VFQFN Exposed Pad Surface Mount; Surface Mount Surface Mount; Surface Mount Surface Mount; 16-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data