Abracon, LLC SMD 20MHz 12pF Clock and Timing IC ABM8AIG-20.000MHZ-12-2Z-T3

Description
20MHz SMD Crystal, 12pF, -40°C to 125°C Product overview: ABM8AIG-20.000MHZ-12 -2Z-T3 from Abracon is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20MHz, 12pF. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 20MHz, 12pF, Clock and Timing IC, Crystals. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 171-ABM8AIG-20.000MH Z-12-2Z-T3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
20MHz SMD Crystal, 12pF, -40°C to 125°C Product overview: ABM8AIG-20.000MHZ-12 -2Z-T3 from Abracon is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20MHz, 12pF. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 20MHz, 12pF, Clock and Timing IC, Crystals. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 171-ABM8AIG-20.000MH Z-12-2Z-T3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 20MHz 12pF Clock and Timing IC - 171-ABM8AIG-20.000MHZ-12-2Z-T3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 20MHz 12pF Clock and Timing IC
171-ABM8AIG-20.000MHZ-12-2Z-T3
SMD 20MHz 12pF Clock and Timing IC 171-ABM8AIG-20.000MHZ-12-2Z-T3
20MHz SMD Crystal, 12pF, -40°C to 125°C Product overview: ABM8AIG-20.000MHZ-12 -2Z-T3 from Abracon is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20MHz, 12pF. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 20MHz, 12pF, Clock and Timing IC, Crystals. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 171-ABM8AIG-20.000MH Z-12-2Z-T3 can be used for catalog matching and distributor lookup.

20MHz SMD Crystal, 12pF, -40°C to 125°C Product overview: ABM8AIG-20.000MHZ-12-2Z-T3 from Abracon is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20MHz, 12pF. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 20MHz, 12pF, Clock and Timing IC, Crystals. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 171-ABM8AIG-20.000MHZ-12-2Z-T3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Timers
Product Number 171-ABM8AIG-20.000MHZ-12-2Z-T3
Product Name SMD 20MHz 12pF Clock and Timing IC
Operating Temperature -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - LM556CN-ND - DigiKey
Specs
Package Type Through Hole; DIP; "14-DIP (0.300"", 7.62mm)"
Supply Voltage 4.5 to 16 volts
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
2 suppliers
Single High Speed Micropower Timer - ALD1502SAL - Advanced Linear Devices, Inc.
Specs
Bus Interface CMOS
Package Type SOIC; SOIC8
Supply Voltage 2 to 12 volts
View Details
2 suppliers
Specs
Package Type Tape & Reel (TR)
Frequency 0.0328 MHz
Operating Temperature -40 C (-40 F)
View Details
Specs
Bus Interface LVDS
Package Type Strip
Supply Voltage 3.3 volts
View Details