Abracon, LLC AB-RTCMK Clock/Calendar AB-RTCMC-32.768KHZ-EOA9-S3-DBT

Description
RoHS/RoHS II Compliant Series: AB-RTCMK Type: Clock/Calendar Operating Temperature: -40°C ~ 85°C Features: Alarm, EEPROM, Leap Year, Square Wave Output, SRAM, TCXO/Crystal, Trickle-Charger Memory Size: 8 B Time Format: HH:MM:SS (12/24 hr) Date Format: YY-MM-DD-dd Interface: SPI Voltage - Supply: 1.4V ~ 5.5V Voltage - Supply, Battery: 1.4V ~ 5.5V Current - Timekeeping (Max): 1.5µA ~ 2.2µA @ 1.4V ~ 5V Mounting Type: Surface Mount Package / Case: 10-SMD Module Supplier Device Package: Module Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Series: AB-RTCMK Type: Clock/Calendar Operating Temperature: -40°C ~ 85°C Features: Alarm, EEPROM, Leap Year, Square Wave Output, SRAM, TCXO/Crystal, Trickle-Charger Memory Size: 8 B Time Format: HH:MM:SS (12/24 hr) Date Format: YY-MM-DD-dd Interface: SPI Voltage - Supply: 1.4V ~ 5.5V Voltage - Supply, Battery: 1.4V ~ 5.5V Current - Timekeeping (Max): 1.5µA ~ 2.2µA @ 1.4V ~ 5V Mounting Type: Surface Mount Package / Case: 10-SMD Module Supplier Device Package: Module Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AB-RTCMK Clock/Calendar - AB-RTCMC-32.768KHZ-EOA9-S3-DBT - Abracon, LLC
Spicewood, TX, United States
AB-RTCMK Clock/Calendar
AB-RTCMC-32.768KHZ-EOA9-S3-DBT
AB-RTCMK Clock/Calendar AB-RTCMC-32.768KHZ-EOA9-S3-DBT
RoHS/RoHS II Compliant Series: AB-RTCMK Type: Clock/Calendar Operating Temperature: -40°C ~ 85°C Features: Alarm, EEPROM, Leap Year, Square Wave Output, SRAM, TCXO/Crystal, Trickle-Charger Memory Size: 8 B Time Format: HH:MM:SS (12/24 hr) Date Format: YY-MM-DD-dd Interface: SPI Voltage - Supply: 1.4V ~ 5.5V Voltage - Supply, Battery: 1.4V ~ 5.5V Current - Timekeeping (Max): 1.5µA ~ 2.2µA @ 1.4V ~ 5V Mounting Type: Surface Mount Package / Case: 10-SMD Module Supplier Device Package: Module Part Status: Active

RoHS/RoHS II Compliant

  • Series: AB-RTCMK
  • Type: Clock/Calendar
  • Operating Temperature: -40°C ~ 85°C
  • Features: Alarm, EEPROM, Leap Year, Square Wave Output, SRAM, TCXO/Crystal, Trickle-Charger
  • Memory Size: 8 B
  • Time Format: HH:MM:SS (12/24 hr)
  • Date Format: YY-MM-DD-dd
  • Interface: SPI
  • Voltage - Supply: 1.4V ~ 5.5V
  • Voltage - Supply, Battery: 1.4V ~ 5.5V
  • Current - Timekeeping (Max): 1.5µA ~ 2.2µA @ 1.4V ~ 5V
  • Mounting Type: Surface Mount
  • Package / Case: 10-SMD Module
  • Supplier Device Package: Module
  • Part Status: Active
Supplier's Site
IC RTC CLK/CALENDAR SPI MODULE Product overview: AB-RTCMC-32.768KHZ-E OA9-S3-DBT from Abracon is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-AB-RTCMC-32.768K HZ-EOA9-S3-DBT can be used for catalog matching and distributor lookup.

IC RTC CLK/CALENDAR SPI MODULE Product overview: AB-RTCMC-32.768KHZ-EOA9-S3-DBT from Abracon is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-AB-RTCMC-32.768KHZ-EOA9-S3-DBT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Real Time Clocks - 535-12055-1-ND - DigiKey
Thief River Falls, MN, United States
Real Time Clocks
535-12055-1-ND
Real Time Clocks 535-12055-1-ND
Real Time Clock (RTC) IC Clock/Calendar 8B SPI 10-SMD Module

Real Time Clock (RTC) IC Clock/Calendar 8B SPI 10-SMD Module

Buy Now Datasheet
Real Time Clocks - 535-12055-6-ND - DigiKey
Thief River Falls, MN, United States
Real Time Clocks
535-12055-6-ND
Real Time Clocks 535-12055-6-ND
Real Time Clock (RTC) IC Clock/Calendar 8B SPI 10-SMD Module

Real Time Clock (RTC) IC Clock/Calendar 8B SPI 10-SMD Module

Buy Now Datasheet
Real Time Clocks - 535-12055-2-ND - DigiKey
Thief River Falls, MN, United States
Real Time Clocks
535-12055-2-ND
Real Time Clocks 535-12055-2-ND
Real Time Clock (RTC) IC Clock/Calendar 8B SPI 10-SMD Module

Real Time Clock (RTC) IC Clock/Calendar 8B SPI 10-SMD Module

Buy Now Datasheet
Real Time Clocks - AB-RTCMC-32.768KHZ-EOA9-S3-DBT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Real Time Clock (RTC) IC Clock/Calendar 8B SPI 10-SMD Module

Real Time Clock (RTC) IC Clock/Calendar 8B SPI 10-SMD Module

Buy Now Datasheet
Clock/Timing - Real Time Clocks - AB-RTCMC-32.768KHZ-EOA9-S3-DBT - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Real Time Clocks
AB-RTCMC-32.768KHZ-EOA9-S3-DBT
Clock/Timing - Real Time Clocks AB-RTCMC-32.768KHZ-EOA9-S3-DBT
IC RTC CLK/CALENDAR SPI MODULE

IC RTC CLK/CALENDAR SPI MODULE

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks - AB-RTCMC-32.768KHZ-EOA9-S3-DBT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks
AB-RTCMC-32.768KHZ-EOA9-S3-DBT
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks AB-RTCMC-32.768KHZ-EOA9-S3-DBT
IC RTC CLK/CALENDAR SPI MODULE

IC RTC CLK/CALENDAR SPI MODULE

Supplier's Site

Technical Specifications

  Abracon, LLC ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Timers IC Clocks IC Clocks IC Clocks IC Clocks
Product Number AB-RTCMC-32.768KHZ-EOA9-S3-DBT 690-AB-RTCMC-32.768KHZ-EOA9-S3-DBT 535-12055-1-ND AB-RTCMC-32.768KHZ-EOA9-S3-DBT AB-RTCMC-32.768KHZ-EOA9-S3-DBT AB-RTCMC-32.768KHZ-EOA9-S3-DBT
Product Name AB-RTCMK Clock/Calendar Clock and Timing IC Real Time Clocks Real Time Clocks Clock/Timing - Real Time Clocks Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks
Device Type Real Time Clock Real Time Clock Real Time Clock Real Time Clock Clock/Calendar; Real Time Clock
Bus Interface SPI SPI; SPI
Package Type Surface Mount; 10-SMD Module Tape & Reel (TR) Surface Mount; 10-SMD Module Surface Mount; 10-SMD Module Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data