Abracon, LLC ABx8x5 Clock/Calendar AB1815-T3

Description
RoHS/RoHS II Compliant Series: ABx8x5 Type: Clock/Calendar Operating Temperature: -40°C ~ 85°C Features: Alarm, Leap Year, SRAM, Trickle-Charger, Watchdog Timer Memory Size: 256 B Time Format: HH:MM:SS:hh Date Format: YY-MM-DD-dd Interface: SPI Voltage - Supply: 1.7V ~ 3.6V Voltage - Supply, Battery: 1.5V ~ 3.6V Current - Timekeeping (Max): 0.17µA ~ 0.22µA @ 1.8V ~ 3V Mounting Type: Surface Mount Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-QFN (3x3) Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Series: ABx8x5 Type: Clock/Calendar Operating Temperature: -40°C ~ 85°C Features: Alarm, Leap Year, SRAM, Trickle-Charger, Watchdog Timer Memory Size: 256 B Time Format: HH:MM:SS:hh Date Format: YY-MM-DD-dd Interface: SPI Voltage - Supply: 1.7V ~ 3.6V Voltage - Supply, Battery: 1.5V ~ 3.6V Current - Timekeeping (Max): 0.17µA ~ 0.22µA @ 1.8V ~ 3V Mounting Type: Surface Mount Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-QFN (3x3) Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABx8x5 Clock/Calendar - AB1815-T3 - Abracon, LLC
Spicewood, TX, United States
ABx8x5 Clock/Calendar
AB1815-T3
ABx8x5 Clock/Calendar AB1815-T3
RoHS/RoHS II Compliant Series: ABx8x5 Type: Clock/Calendar Operating Temperature: -40°C ~ 85°C Features: Alarm, Leap Year, SRAM, Trickle-Charger, Watchdog Timer Memory Size: 256 B Time Format: HH:MM:SS:hh Date Format: YY-MM-DD-dd Interface: SPI Voltage - Supply: 1.7V ~ 3.6V Voltage - Supply, Battery: 1.5V ~ 3.6V Current - Timekeeping (Max): 0.17µA ~ 0.22µA @ 1.8V ~ 3V Mounting Type: Surface Mount Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-QFN (3x3) Part Status: Active

RoHS/RoHS II Compliant

  • Series: ABx8x5
  • Type: Clock/Calendar
  • Operating Temperature: -40°C ~ 85°C
  • Features: Alarm, Leap Year, SRAM, Trickle-Charger, Watchdog Timer
  • Memory Size: 256 B
  • Time Format: HH:MM:SS:hh
  • Date Format: YY-MM-DD-dd
  • Interface: SPI
  • Voltage - Supply: 1.7V ~ 3.6V
  • Voltage - Supply, Battery: 1.5V ~ 3.6V
  • Current - Timekeeping (Max): 0.17µA ~ 0.22µA @ 1.8V ~ 3V
  • Mounting Type: Surface Mount
  • Package / Case: 16-VFQFN Exposed Pad
  • Supplier Device Package: 16-QFN (3x3)
  • Part Status: Active
Supplier's Site
Singapore, Singapore
Industrial 3.6V QFN Clock and Timing IC
690-AB1815-T3
Industrial 3.6V QFN Clock and Timing IC 690-AB1815-T3
SPI RTC IC, 256B NVRAM, 1.7-3.6V, QFN, Industrial Product overview: AB1815-T3 from Abracon is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 3.6V, QFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Industrial, 3.6V, QFN, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-AB1815-T3 can be used for catalog matching and distributor lookup.

SPI RTC IC, 256B NVRAM, 1.7-3.6V, QFN, Industrial Product overview: AB1815-T3 from Abracon is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 3.6V, QFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Industrial, 3.6V, QFN, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-AB1815-T3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock/Timing - Real Time Clocks - 1321581-AB1815-T3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Real Time Clocks
1321581-AB1815-T3
Integrated Circuits (ICs) - Clock/Timing - Real Time Clocks 1321581-AB1815-T3
Manufacturer: Abracon LLC Win Source Part Number: 1321581-AB1815-T3 Category: Integrated Circuits (ICs)>Clock/Timing>R eal Time Clocks Packaging: Reel - TR Type: Clock/Calendar Features: Alarm, Leap Year, SRAM, Trickle-Charger, Watchdog Timer Standard Package: 3,000 Mounting: Surface Mount Memory Size: 256B Interface: SPI Date Format: YY-MM-DD-dd Voltage - Supply, Battery: 1.5V ~ 3.6V Current - Timekeeping (Max): 0.17µA ~ 0.22µA @ 1.8V ~ 3V Voltage - Supply: 1.7V ~ 3.6V Supplier Device Package: 16-QFN (3x3) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 16-VFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AB1815T3,535-11936-6 ,535-11936-1,535-119 36-2 RoHS Status: ROHS3 Compliant

Manufacturer: Abracon LLC
Win Source Part Number: 1321581-AB1815-T3
Category: Integrated Circuits (ICs)>Clock/Timing>Real Time Clocks
Packaging: Reel - TR
Type: Clock/Calendar
Features: Alarm, Leap Year, SRAM, Trickle-Charger, Watchdog Timer
Standard Package: 3,000
Mounting: Surface Mount
Memory Size: 256B
Interface: SPI
Date Format: YY-MM-DD-dd
Voltage - Supply, Battery: 1.5V ~ 3.6V
Current - Timekeeping (Max): 0.17µA ~ 0.22µA @ 1.8V ~ 3V
Voltage - Supply: 1.7V ~ 3.6V
Supplier Device Package: 16-QFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 16-VFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: AB1815T3,535-11936-6,535-11936-1,535-11936-2
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Real Time Clocks - 1710197 - RS Components, Ltd.
Corby, Northants, United Kingdom
Real Time Clocks
1710197
Real Time Clocks 1710197
Ultra Low Power Real Time Clock

Ultra Low Power Real Time Clock

Supplier's Site
Real Time Clocks - 1710537 - RS Components, Ltd.
Corby, Northants, United Kingdom
Real Time Clocks
1710537
Real Time Clocks 1710537
Ultra Low Power Real Time Clock

Ultra Low Power Real Time Clock

Supplier's Site
Real Time Clocks - 1710537P - RS Components, Ltd.
Corby, Northants, United Kingdom
Real Time Clocks
1710537P
Real Time Clocks 1710537P
Ultra Low Power Real Time Clock

Ultra Low Power Real Time Clock

Supplier's Site
Real Time Clocks - 535-11936-1-ND - DigiKey
Thief River Falls, MN, United States
Real Time Clocks
535-11936-1-ND
Real Time Clocks 535-11936-1-ND
Real Time Clock (RTC) IC Clock/Calendar 256B SPI 16-VFQFN Exposed Pad

Real Time Clock (RTC) IC Clock/Calendar 256B SPI 16-VFQFN Exposed Pad

Buy Now Datasheet
Real Time Clocks - 535-11936-6-ND - DigiKey
Thief River Falls, MN, United States
Real Time Clocks
535-11936-6-ND
Real Time Clocks 535-11936-6-ND
Real Time Clock (RTC) IC Clock/Calendar 256B SPI 16-VFQFN Exposed Pad

Real Time Clock (RTC) IC Clock/Calendar 256B SPI 16-VFQFN Exposed Pad

Buy Now Datasheet
Real Time Clocks - 535-11936-2-ND - DigiKey
Thief River Falls, MN, United States
Real Time Clocks
535-11936-2-ND
Real Time Clocks 535-11936-2-ND
Real Time Clock (RTC) IC Clock/Calendar 256B SPI 16-VFQFN Exposed Pad

Real Time Clock (RTC) IC Clock/Calendar 256B SPI 16-VFQFN Exposed Pad

Buy Now Datasheet
Clock/Timing - Real Time Clocks - AB1815-T3 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Real Time Clocks
AB1815-T3
Clock/Timing - Real Time Clocks AB1815-T3
IC RTC CLK/CALENDAR SPI 16-QFN

IC RTC CLK/CALENDAR SPI 16-QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks - AB1815-T3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks
AB1815-T3
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks AB1815-T3
IC RTC CLK/CALENDAR SPI 16QFN

IC RTC CLK/CALENDAR SPI 16QFN

Supplier's Site
Real Time Clocks - AB1815-T3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Real Time Clocks
AB1815-T3
Real Time Clocks AB1815-T3
Real Time Clock (RTC) IC Clock/Calendar 256B SPI 16-VFQFN Exposed Pad

Real Time Clock (RTC) IC Clock/Calendar 256B SPI 16-VFQFN Exposed Pad

Buy Now Datasheet
Real Time Clock, I2C/spi, -40 To 85Deg C Rohs Compliant Abracon - 73AJ0975 - Newark, An Avnet Company
Chicago, IL, United States
Real Time Clock, I2C/spi, -40 To 85Deg C Rohs Compliant Abracon
73AJ0975
Real Time Clock, I2C/spi, -40 To 85Deg C Rohs Compliant Abracon 73AJ0975
REAL TIME CLOCK, I2C/SPI, -40 TO 85DEG C ROHS COMPLIANT: YES

REAL TIME CLOCK, I2C/SPI, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site
Real Time Clock, I2C/spi, -40 To 85Deg C Rohs Compliant Abracon - 73AJ0974 - Newark, An Avnet Company
Chicago, IL, United States
Real Time Clock, I2C/spi, -40 To 85Deg C Rohs Compliant Abracon
73AJ0974
Real Time Clock, I2C/spi, -40 To 85Deg C Rohs Compliant Abracon 73AJ0974
REAL TIME CLOCK, I2C/SPI, -40 TO 85DEG C ROHS COMPLIANT: YES

REAL TIME CLOCK, I2C/SPI, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Abracon, LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category IC Clocks IC Timers IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number AB1815-T3 690-AB1815-T3 1321581-AB1815-T3 1710197 1710537P 535-11936-1-ND AB1815-T3 AB1815-T3 AB1815-T3 73AJ0975
Product Name ABx8x5 Clock/Calendar Industrial 3.6V QFN Clock and Timing IC Integrated Circuits (ICs) - Clock/Timing - Real Time Clocks Real Time Clocks Real Time Clocks Real Time Clocks Clock/Timing - Real Time Clocks Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks Real Time Clocks Real Time Clock, I2C/spi, -40 To 85Deg C Rohs Compliant Abracon
Device Type Real Time Clock Real Time Clock Real Time Clock; Clock Driver Real Time Clock; Clock Driver Real Time Clock Real Time Clock Clock/Calendar; Real Time Clock Real Time Clock Real Time Clock
Bus Interface SPI SPI; SPI
Package Type QFN; 16-VFQFN Exposed Pad Tape and Reel Surface Mount; 16-VFQFN Exposed Pad 16-vfqfn VFQFN-16 Surface Mount; 16-VFQFN Exposed Pad Surface Mount; Surface Mount Surface Mount; 16-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data