Abracon, LLC ABx8x5 Clock/Calendar AB0805-T3

Description
RoHS/RoHS II Compliant Series: ABx8x5 Type: Clock/Calendar Operating Temperature: -40°C ~ 85°C Features: Alarm, Leap Year, SRAM, Trickle-Charger, Watchdog Timer Memory Size: 256 B Time Format: HH:MM:SS:hh Date Format: YY-MM-DD-dd Interface: I²C, 2-Wire Serial Voltage - Supply: 1.7V ~ 3.6V Voltage - Supply, Battery: 1.5V ~ 3.6V Current - Timekeeping (Max): 0.17µA ~ 0.22µA @ 1.8V ~ 3V Mounting Type: Surface Mount Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-QFN (3x3) Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Series: ABx8x5 Type: Clock/Calendar Operating Temperature: -40°C ~ 85°C Features: Alarm, Leap Year, SRAM, Trickle-Charger, Watchdog Timer Memory Size: 256 B Time Format: HH:MM:SS:hh Date Format: YY-MM-DD-dd Interface: I²C, 2-Wire Serial Voltage - Supply: 1.7V ~ 3.6V Voltage - Supply, Battery: 1.5V ~ 3.6V Current - Timekeeping (Max): 0.17µA ~ 0.22µA @ 1.8V ~ 3V Mounting Type: Surface Mount Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-QFN (3x3) Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABx8x5 Clock/Calendar - AB0805-T3 - Abracon, LLC
Spicewood, TX, United States
ABx8x5 Clock/Calendar
AB0805-T3
ABx8x5 Clock/Calendar AB0805-T3
RoHS/RoHS II Compliant Series: ABx8x5 Type: Clock/Calendar Operating Temperature: -40°C ~ 85°C Features: Alarm, Leap Year, SRAM, Trickle-Charger, Watchdog Timer Memory Size: 256 B Time Format: HH:MM:SS:hh Date Format: YY-MM-DD-dd Interface: I²C, 2-Wire Serial Voltage - Supply: 1.7V ~ 3.6V Voltage - Supply, Battery: 1.5V ~ 3.6V Current - Timekeeping (Max): 0.17µA ~ 0.22µA @ 1.8V ~ 3V Mounting Type: Surface Mount Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-QFN (3x3) Part Status: Active

RoHS/RoHS II Compliant

  • Series: ABx8x5
  • Type: Clock/Calendar
  • Operating Temperature: -40°C ~ 85°C
  • Features: Alarm, Leap Year, SRAM, Trickle-Charger, Watchdog Timer
  • Memory Size: 256 B
  • Time Format: HH:MM:SS:hh
  • Date Format: YY-MM-DD-dd
  • Interface: I²C, 2-Wire Serial
  • Voltage - Supply: 1.7V ~ 3.6V
  • Voltage - Supply, Battery: 1.5V ~ 3.6V
  • Current - Timekeeping (Max): 0.17µA ~ 0.22µA @ 1.8V ~ 3V
  • Mounting Type: Surface Mount
  • Package / Case: 16-VFQFN Exposed Pad
  • Supplier Device Package: 16-QFN (3x3)
  • Part Status: Active
Supplier's Site
Real Time Clocks - 1710195 - RS Components, Ltd.
Corby, Northants, United Kingdom
Real Time Clocks
1710195
Real Time Clocks 1710195
Ultra Low Power Real Time Clock

Ultra Low Power Real Time Clock

Supplier's Site
Real Time Clocks - 1710508P - RS Components, Ltd.
Corby, Northants, United Kingdom
Real Time Clocks
1710508P
Real Time Clocks 1710508P
Ultra Low Power Real Time Clock

Ultra Low Power Real Time Clock

Supplier's Site
Real Time Clocks - 1710508 - RS Components, Ltd.
Corby, Northants, United Kingdom
Real Time Clocks
1710508
Real Time Clocks 1710508
Ultra Low Power Real Time Clock

Ultra Low Power Real Time Clock

Supplier's Site
Clock/Timing - Clock/Timing - Real Time Clocks - AB0805-T3 - 007781-AB0805-T3 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Real Time Clocks - AB0805-T3
007781-AB0805-T3
Clock/Timing - Clock/Timing - Real Time Clocks - AB0805-T3 007781-AB0805-T3
Manufacturer: Abracon LLC Win Source Part Number: 007781-AB0805-T3 Packaging: Reel - TR Type: Clock/Calendar Features: Alarm, Leap Year, SRAM, Trickle-Charger, Watchdog Timer Mounting: SMD (SMT) Memory Size: 256B Date Format: YY-MM-DD-dd Voltage - Supply, Battery: 1.5 V to 3.6 V Current - Timekeeping (Max): 0.17μA to 0.22μA @ 1.8V to 3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-QFN (3x3) Supply Voltage - Operating: 1.7 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Abracon LLC
Win Source Part Number: 007781-AB0805-T3
Packaging: Reel - TR
Type: Clock/Calendar
Features: Alarm, Leap Year, SRAM, Trickle-Charger, Watchdog Timer
Mounting: SMD (SMT)
Memory Size: 256B
Date Format: YY-MM-DD-dd
Voltage - Supply, Battery: 1.5 V to 3.6 V
Current - Timekeeping (Max): 0.17μA to 0.22μA @ 1.8V to 3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-QFN (3x3)
Supply Voltage - Operating: 1.7 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Industrial 3.6V QFN Clock and Timing IC
690-AB0805-T3
Industrial 3.6V QFN Clock and Timing IC 690-AB0805-T3
RTC IC, I2C/Serial, 256B Mem, 1.7-3.6V, QFN, Industrial Product overview: AB0805-T3 from Abracon is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 3.6V, QFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Industrial, 3.6V, QFN, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-AB0805-T3 can be used for catalog matching and distributor lookup.

RTC IC, I2C/Serial, 256B Mem, 1.7-3.6V, QFN, Industrial Product overview: AB0805-T3 from Abracon is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 3.6V, QFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Industrial, 3.6V, QFN, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-AB0805-T3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Real Time Clocks - 535-11926-2-ND - DigiKey
Thief River Falls, MN, United States
Real Time Clocks
535-11926-2-ND
Real Time Clocks 535-11926-2-ND
Real Time Clock (RTC) IC Clock/Calendar 256B I²C, 2-Wire Serial 16-VFQFN Exposed Pad

Real Time Clock (RTC) IC Clock/Calendar 256B I²C, 2-Wire Serial 16-VFQFN Exposed Pad

Buy Now Datasheet
Real Time Clocks - 535-11926-6-ND - DigiKey
Thief River Falls, MN, United States
Real Time Clocks
535-11926-6-ND
Real Time Clocks 535-11926-6-ND
Real Time Clock (RTC) IC Clock/Calendar 256B I²C, 2-Wire Serial 16-VFQFN Exposed Pad

Real Time Clock (RTC) IC Clock/Calendar 256B I²C, 2-Wire Serial 16-VFQFN Exposed Pad

Buy Now Datasheet
Real Time Clocks - 535-11926-1-ND - DigiKey
Thief River Falls, MN, United States
Real Time Clocks
535-11926-1-ND
Real Time Clocks 535-11926-1-ND
Real Time Clock (RTC) IC Clock/Calendar 256B I²C, 2-Wire Serial 16-VFQFN Exposed Pad

Real Time Clock (RTC) IC Clock/Calendar 256B I²C, 2-Wire Serial 16-VFQFN Exposed Pad

Buy Now Datasheet
Real Time Clocks - AB0805-T3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Real Time Clocks
AB0805-T3
Real Time Clocks AB0805-T3
Real Time Clock (RTC) IC Clock/Calendar 256B I²C, 2-Wire Serial 16-VFQFN Exposed Pad

Real Time Clock (RTC) IC Clock/Calendar 256B I²C, 2-Wire Serial 16-VFQFN Exposed Pad

Buy Now Datasheet
Real Time Clock, I2C, Qfn-16; Date Format Abracon - 40Y2063 - Newark, An Avnet Company
Chicago, IL, United States
Real Time Clock, I2C, Qfn-16; Date Format Abracon
40Y2063
Real Time Clock, I2C, Qfn-16; Date Format Abracon 40Y2063
REAL TIME CLOCK, I2C, QFN-16; Date Format:Day; Date; Month; Year; Century; Clock Format:HH:MM:SS:hh; Clock IC Type:RTC; Supply Voltage Min:1.5V; Supply Voltage Max:3.6V; Clock IC Case Style:QFN; No. of Pins:16Pins; IC Interface RoHS Compliant: Yes

REAL TIME CLOCK, I2C, QFN-16; Date Format:Day; Date; Month; Year; Century; Clock Format:HH:MM:SS:hh; Clock IC Type:RTC; Supply Voltage Min:1.5V; Supply Voltage Max:3.6V; Clock IC Case Style:QFN; No. of Pins:16Pins; IC Interface RoHS Compliant: Yes

Supplier's Site Datasheet
Ic Rtc Clk, Calendar I2C 16-Qfn Rohs Compliant Abracon - 29AH9377 - Newark, An Avnet Company
Chicago, IL, United States
Ic Rtc Clk, Calendar I2C 16-Qfn Rohs Compliant Abracon
29AH9377
Ic Rtc Clk, Calendar I2C 16-Qfn Rohs Compliant Abracon 29AH9377
IC RTC CLK, CALENDAR I2C 16-QFN ROHS COMPLIANT: YES

IC RTC CLK, CALENDAR I2C 16-QFN ROHS COMPLIANT: YES

Supplier's Site
Real Time Clock, I2C, -40 To 85Deg C Rohs Compliant Abracon - 73AJ0970 - Newark, An Avnet Company
Chicago, IL, United States
Real Time Clock, I2C, -40 To 85Deg C Rohs Compliant Abracon
73AJ0970
Real Time Clock, I2C, -40 To 85Deg C Rohs Compliant Abracon 73AJ0970
REAL TIME CLOCK, I2C, -40 TO 85DEG C ROHS COMPLIANT: YES

REAL TIME CLOCK, I2C, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks - AB0805-T3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks
AB0805-T3
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks AB0805-T3
IC RTC CLK/CALENDAR I2C 16QFN

IC RTC CLK/CALENDAR I2C 16QFN

Supplier's Site
Clock/Timing - Real Time Clocks - AB0805-T3 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Real Time Clocks
AB0805-T3
Clock/Timing - Real Time Clocks AB0805-T3
IC RTC CLK/CALENDAR I2C 16-QFN

IC RTC CLK/CALENDAR I2C 16-QFN

Supplier's Site Datasheet
Real Time Clocks - AB0805-T3 - ODG (Origin Data Global)
Shenzhen, China
Real Time Clocks
AB0805-T3
Real Time Clocks AB0805-T3
IC RTC CLK/CALENDAR I2C 16-QFN

IC RTC CLK/CALENDAR I2C 16-QFN

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Clocks IC Clocks IC Clocks IC Clocks IC Timers IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number AB0805-T3 1710195 1710508P 007781-AB0805-T3 690-AB0805-T3 535-11926-2-ND AB0805-T3 40Y2063 29AH9377 AB0805-T3 AB0805-T3 AB0805-T3
Product Name ABx8x5 Clock/Calendar Real Time Clocks Real Time Clocks Clock/Timing - Clock/Timing - Real Time Clocks - AB0805-T3 Industrial 3.6V QFN Clock and Timing IC Real Time Clocks Real Time Clocks Real Time Clock, I2C, Qfn-16; Date Format Abracon Ic Rtc Clk, Calendar I2C 16-Qfn Rohs Compliant Abracon Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks Clock/Timing - Real Time Clocks Real Time Clocks
Device Type Real Time Clock Real Time Clock; Clock Driver Real Time Clock; Clock Driver Real Time Clock Real Time Clock Real Time Clock RTC; Real Time Clock Real Time Clock Clock/Calendar; Real Time Clock Real Time Clock Clock/Calendar; Real Time Clock
Bus Interface I2C I2C; I²C, 2-Wire Serial
Package Type QFN; 16-VFQFN Exposed Pad 16-vfqfn VFQFN-16 Surface Mount; 16-QFN (3x3) Tape and Reel Surface Mount; 16-VFQFN Exposed Pad Surface Mount; 16-VFQFN Exposed Pad QFN Surface Mount; Surface Mount Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data