Schmersal Inc. Datasheets for Perimeter Guards
Perimeter guards are guardrails and security fences as well as safety devices that produce sound waves when a given perimeter is breached.
Perimeter Guards: Learn more
| Product Name | Notes |
|---|---|
| Optoelectronic safety device for guarding of hazard point or perimeter of hazardous areas. Safety Type 4 in accordance with IEC 61496-1 Rated IP69K Ingress Protection For high pressure/ high temp... | |
| Optoelectronic safety device for guarding of hazard point or perimeter of hazardous areas. Safety Type 4 in accordance with IEC 61496-1 Resolution options: 14 mm or 30 mm Protection field... | |
| Optoelectronic safety device for guarding of hazard point or perimeter of hazardous areas. Safety Type 4 in accordance with IEC 61496-1 Resolution options: 14 mm, 30 mm, or 50 mm... | |
| Optoelectronic safety device for guarding of hazard point or perimeter of hazardous areas. Safety Type 4 in accordance with IEC 61496-1 Resolutions options: 14 mm or 30 mm Protection field... | |
| Optoelectronic safety device for guarding perimeter of hazardous areas. Safety Type 4 in accordance with IEC 61496-1 2 beam light grid. Emitter and receiver in one enclosure, retro reflector in... | |
| Optoelectronic safety device for guarding perimeter of hazardous areas. Safety Type 4 in accordance with IEC 61496-1 2, 3, or 4 beam light grid Range: 0.3 meter to 12 meters... | |
| Optoelectronic safety device for guarding perimeter of hazardous areas. Safety Type 4 in accordance with IEC 61496-1 2, 3, or 4 beam light grid Range: 0.3 meter to 18 meters... | |
| Optoelectronic safety device for guarding perimeter of hazardous areas. Safety Type 4 in accordance with IEC 61496-1 2, 3, or 4 beam light grid Range: 0.3 meter to 40 meters... | |
| Safety Light Grid | |
| Integrated AS-Interface Integrated status indicator Configurable blanking functions Protection field height 170 mm - 1770 mm Safety type 4 in accordance with IEC 61496-1 | |
| Integrated set-up tool Process safety with highest availability Safety type 2 in accordance with IEC 61496-1 User-friendly parameter setting, no tools required Reliable safety concept in case of interferences (EMC,... | |
| Multifunctional Integrated set-up tool Process safety with highest availability Safety type 4 in accordance with IEC 61496-1 User-friendly parameter setting, no tools required Reliable safety concept in case of interferences... | |
| Range 0,3 … 12 Integrated AS-Interface Integrated status indicator Configurable blanking functions Safety type 4 in accordance with IEC 61496-1 | |
| Safety type 4 in accordance with IEC 61496-1 User-friendly parameter setting, no tools required Reliable safety concept in case of interferences (EMC, welding sparks) Process safety with highest availability Integrated... |