Wilcoxon Sensing Technologies Datasheets for Vibration Sensors
Vibration sensors cover sensors and other instruments used for measuring vibration and acceleration.
Vibration Sensors: Learn more
| Product Name | Notes |
|---|---|
| 4-20 mA vibration sensor, 85°C; 0.5 ips full scale, output proportional to velocity, peak; addition of dynamic output signal in acceleration(DA) or velocity(DV), top exit 3-pin MIL-C-5015 connector, 1/4-28 mounting... | |
| 4-20 mA vibration sensor, 85°C; 0.5 ips full scale, output proportional to velocity, RMS; addition of dynamic output signal in acceleration(DA) or velocity(DV), top exit 3-pin MIL-C-5015 connector, 1/4-28 mounting... | |
| 4-20 mA vibration sensor, 85°C; 1.0 ips full scale, output proportional to velocity, peak; addition of dynamic output signal in acceleration(DA) or velocity(DV), top exit 3-pin MIL-C-5015 connector, 1/4-28 mounting... | |
| 4-20 mA vibration sensor, 85°C; 10g full scale, output proportional to acceleration, peak; addition of dynamic output signal in acceleration(DA) or velocity(DV); top exit 2-pin MIL-C-5015 connector, 1/4-28 mounting hole... | |
| 4-20 mA vibration sensor, 85°C; 10g full scale, output proportional to acceleration, RMS; addition of dynamic output signal in acceleration(DA) or velocity(DV); top exit 3-pin MIL-C-5015 connector, 1/4-28 mounting hole... | |
| 4-20 mA vibration sensor, 85°C; 10g full scale, output proportional to acceleration, true peak; addition of dynamic output signal in acceleration(DA) or velocity(DV), top exit 3-pin MIL-C-5015 connector, 1/4-28 mounting... | |
| 4-20 mA vibration sensor, 85°C; 10g full scale, output proportional to acceleration, true peak; top exit 2-pin MIL-C-5015 connector, 1/4-28 mounting hole (stud included) | |
| 4-20 mA vibration sensor, 85°C; 2.0 ips full scale, output proportional to velocity, RMS; addition of dynamic output signal in acceleration(DA) or velocity(DV), top exit 3-pin MIL-C-5015 connector, 1/4-28 mounting... | |
| 4-20 mA vibration sensor, 85°C; 20g full scale, output proportional to acceleration, peak; addition of dynamic output signal in acceleration(DA) or velocity(DV); top exit 3-pin MIL-C-5015 connector, 1/4-28 mounting hole... | |
| 4-20 mA vibration sensor, 85°C; 20g full scale, output proportional to acceleration, RMS; addition of dynamic output signal in acceleration(DA) or velocity(DV); top exit 3-pin MIL-C-5015 connector, 1/4-28 mounting hole... | |
| 4-20 mA vibration sensor, 85°C; 20g full scale, output proportional to acceleration, true peak; addition of dynamic output signal in acceleration(DA) or velocity(DV), top exit 3-pin MIL-C-5015 connector, 1/4-28 mounting... | |
| 4-20 mA vibration sensor, 85°C; 20g full scale, output proportional to acceleration, true peak; top exit 2-pin MIL-C-5015 connector, 1/4-28 mounting hole (stud included) | |
| 4-20 mA vibration sensor, 85°C; 40 mils full scale, output proportional to displacement, peak-to-peak; top exit 2-pin MIL-C-5015 connector, 1/4-28 mounting hole (stud included) | |
| 4-20 mA vibration sensor, 85°C; 5.0 ips full scale, output proportional to velocity, peak; addition of dynamic output signal in acceleration(DA) or velocity(DV), top exit 3-pin MIL-C-5015 connector, 1/4-28 mounting... | |
| 4-20 mA vibration sensor, 85°C; 5g full scale, output proportional to acceleration, peak; addition of dynamic output signal in acceleration(DA) or velocity(DV); top exit 3-pin MIL-C-5015 connector, 1/4-28 mounting hole... | |
| 4-20 mA vibration sensor, 85°C; 5g full scale, output proportional to acceleration, RMS; addition of dynamic output signal in acceleration(DA) or velocity(DV); top exit 3-pin MIL-C-5015 connector, 1/4-28 mounting hole... | |
| 4-20 mA vibration sensor, 85°C; 5g full scale, output proportional to acceleration, true peak; addition of dynamic output signal in acceleration(DA) or velocity(DV), top exit 3-pin MIL-C-5015 connector, 1/4-28 mounting... | |
| 4-20 mA vibration sensor, 85°C; 5g full scale, output proportional to acceleration, true peak; top exit 2-pin MIL-C-5015 connector, 1/4-28 mounting hole (stud included) | |
| Compact vibration transmitter, 4-20 mA vibration sensor, 105°C; 0.5 ips full scale, proportional to velocity, peak; top exit 2-pin MIL-C-5015 connector, 1/4-28 mounting hole (stud included) | |
| Compact vibration transmitter, 4-20 mA vibration sensor, 105°C; 0.5 ips full scale, proportional to velocity, RMS; top exit 2-pin MIL-C-5015 connector, 1/4-28 mounting hole (stud included) | |
| Compact vibration transmitter, 4-20 mA vibration sensor, 105°C; 1.0 ips full scale, proportional to velocity, peak; low profile, side exit 2-pin MIL-C-5015 connector, 1/4-28 captive mounting bolt | |
| Compact vibration transmitter, 4-20 mA vibration sensor, 105°C; 1.0 ips full scale, proportional to velocity, peak; top exit 2-pin MIL-C-5015 connector, 1/4-28 mounting hole (stud included) | |
| Compact vibration transmitter, 4-20 mA vibration sensor, 105°C; 1.0 ips full scale, proportional to velocity, RMS; low profile, side exit 4-pin M12 connector, M6 captive mounting bolt | |
| Compact vibration transmitter, 4-20 mA vibration sensor, 105°C; 1.0 ips full scale, proportional to velocity, RMS; top exit 2-pin MIL-C-5015 connector, 1/4-28 mounting hole (stud included) | |
| Exposion Proof 4-20 mA accelerometer, 85°C; 0.5 ips full scale, output proportional to velocity, peak; blunt cut cable, 13 ft PVC coated leads standard, custom cable length up to 75... | |
| Exposion Proof 4-20 mA accelerometer, 85°C; 0.5 ips full scale, output proportional to velocity, RMS; blunt cut cable, 13 ft PVC coated leads standard, custom cable length up to 75... | |
| Exposion Proof 4-20 mA accelerometer, 85°C; 1.0 ips full scale, output proportional to velocity, peak; blunt cut cable, 13 ft PVC coated leads standard, custom cable length up to 75... | |
| Exposion Proof 4-20 mA accelerometer, 85°C; 1.0 ips full scale, output proportional to velocity, RMS; blunt cut cable, 13 ft PVC coated leads standard, custom cable length up to 75... | |
| Exposion Proof 4-20 mA accelerometer, 85°C; 10g full scale, output proportional to acceleration, peak; blunt cut cable, 13 ft PVC coated leads standard, custom cable length up to 75 ft... | |
| Exposion Proof 4-20 mA accelerometer, 85°C; 10g full scale, output proportional to acceleration, RMS; blunt cut cable, 13 ft PVC coated leads standard, custom cable length up to 75 ft... | |
| Exposion Proof 4-20 mA accelerometer, 85°C; 10g full scale, output proportional to acceleration, true peak; blunt cut cable, 13 ft PVC coated leads standard, custom cable length up to 75... | |
| Exposion Proof 4-20 mA accelerometer, 85°C; 2.0 ips full scale, output proportional to velocity, RMS; blunt cut cable, 13 ft PVC coated leads standard, custom cable length up to 75... | |
| Exposion Proof 4-20 mA accelerometer, 85°C; 20g full scale, output proportional to acceleration, peak; blunt cut cable, 13 ft PVC coated leads standard, custom cable length up to 75 ft... | |
| Exposion Proof 4-20 mA accelerometer, 85°C; 20g full scale, output proportional to acceleration, RMS; blunt cut cable, 13 ft PVC coated leads standard, custom cable length up to 75 ft... | |
| Exposion Proof 4-20 mA accelerometer, 85°C; 20g full scale, output proportional to acceleration, true peak; blunt cut cable, 13 ft PVC coated leads standard, custom cable length up to 75... | |
| Exposion Proof 4-20 mA accelerometer, 85°C; 5.0 ips full scale, output proportional to velocity, RMS; blunt cut cable, 13 ft PVC coated leads standard, custom cable length up to 75... | |
| Exposion Proof 4-20 mA accelerometer, 85°C; 5g full scale, output proportional to acceleration, peak; blunt cut integral cable, 13 ft PVC coated leads standard, custom cable length up to 75... | |
| Exposion Proof 4-20 mA accelerometer, 85°C; 5g full scale, output proportional to acceleration, RMS; blunt cut cable, 13 ft PVC coated leads standard, custom cable length up to 75 ft... | |
| Exposion Proof 4-20 mA accelerometer, 85°C; 5g full scale, output proportional to acceleration, true peak; blunt cut cable, 13 ft PVC coated leads standard, custom cable length up to 75... | |
| General purpose acclerometer, 100 mV/g sensitivity, ±5% tolerance, top exit MIL-C-5015 connector, case isolated, 1/4-28 stud | |
| HART protocol Class I Div 2 loop-powered 4-20 mA velocity sensor with 3 user-configurable measurement bands; user configured full scale: 0.5-5.0 in/sec peak; top exit 2-pin MIL-C-5015 connector; certified for... | |
| HART protocol Class I Div 2 loop-powered 4-20 mA velocity sensor with 3 user-configurable measurement bands; user configured full scale: 0.5-5.0 in/sec peak; top exit M12 connector; certified for use... | |
| High temp 4-20 mA vibration sensor, 105°C extended temp range; 0.5 ips full scale, output proportional to velocity, peak; top exit 2-pin MIL-C-5015 connector, 1/4-28 mounting hole (stud included) | |
| High temp 4-20 mA vibration sensor, 105°C extended temp range; 0.5 ips full scale, output proportional to velocity, RMS; top exit 2-pin MIL-C-5015 connector, 1/4-28 mounting hole (stud included) | |
| High temp 4-20 mA vibration sensor, 105°C extended temp range; 1.0 ips full scale, output proportional to velocity, peak; top exit 2-pin MIL-C-5015 connector, 1/4-28 mounting hole (stud included) | |
| High temp 4-20 mA vibration sensor, 105°C extended temp range; 1.0 ips full scale, output proportional to velocity, RMS; top exit 2-pin MIL-C-5015 connector, 1/4-28 mounting hole (stud included) | |
| High temp 4-20 mA vibration sensor, 105°C extended temp range; 10g full scale, output proportional to acceleration, peak; top exit 2-pin MIL-C-5015 connector, 1/4-28 mounting hole (stud included) | |
| High temp 4-20 mA vibration sensor, 105°C extended temp range; 10g full scale, output proportional to acceleration, RMS; top exit 2-pin MIL-C-5015 connector, 1/4-28 mounting hole (stud included) | |
| High temp 4-20 mA vibration sensor, 105°C extended temp range; 2.0 ips full scale, output proportional to velocity, peak; top exit 2-pin MIL-C-5015 connector, 1/4-28 mounting hole (stud included) | |
| High temp 4-20 mA vibration sensor, 105°C extended temp range; 2.0 ips full scale, output proportional to velocity, RMS; top exit 2-pin MIL-C-5015 connector, 1/4-28 mounting hole (stud included) | |
| High temp 4-20 mA vibration sensor, 105°C extended temp range; 20g full scale, output proportional to acceleration, peak; top exit 2-pin MIL-C-5015 connector, 1/4-28 mounting hole (stud included) | |
| High temp 4-20 mA vibration sensor, 105°C extended temp range; 20g full scale, output proportional to acceleration, RMS; top exit 2-pin MIL-C-5015 connector, 1/4-28 mounting hole (stud included) | |
| High temp 4-20 mA vibration sensor, 105°C extended temp range; 3.0 ips full scale, output proportional to velocity, peak; top exit 2-pin MIL-C-5015 connector, 1/4-28 mounting hole (stud included) | |
| High temp 4-20 mA vibration sensor, 105°C extended temp range; 3.0 ips full scale, output proportional to velocity, RMS; top exit 2-pin MIL-C-5015 connector, 1/4-28 mounting hole (stud included) | |
| High temp 4-20 mA vibration sensor, 105°C extended temp range; 5.0 ips full scale, output proportional to velocity, peak; top exit 2-pin MIL-C-5015 connector, 1/4-28 mounting hole (stud included) | |
| High temp 4-20 mA vibration sensor, 105°C extended temp range; 5.0 ips full scale, output proportional to velocity, RMS; top exit 2-pin MIL-C-5015 connector, 1/4-28 mounting hole (stud included) | |
| High temp 4-20 mA vibration sensor, 105°C extended temp range; 50g full scale, output proportional to acceleration, peak; top exit 2-pin MIL-C-5015 connector, 1/4-28 mounting hole (stud included) | |
| High temp 4-20 mA vibration sensor, 105°C extended temp range; 50g full scale, output proportional to acceleration, RMS; top exit 2-pin MIL-C-5015 connector, 1/4-28 mounting hole (stud included) | |
| High temp 4-20 mA vibration sensor, 105°C extended temp range; 5g full scale, output proportional to acceleration, peak; top exit 2-pin MIL-C-5015 connector, 1/4-28 mounting hole (stud included) | |
| High temp 4-20 mA vibration sensor, 105°C extended temp range; 5g full scale, output proportional to acceleration, RMS; top exit 2-pin MIL-C-5015 connector, 1/4-28 mounting hole (stud included) | |
| High-temperature 165°C vibration sensor, side exit, general purpose, MIL-C-5015 connector, case isolated, 1/4-28 captive screw, 100 mv/g, ±5% sensitivity tolerance | |
| High-temperature 165°C vibration sensor, Top exit, general purpose, MIL-C-5015 connector, case isolated, 1/4-28 stud, 100 mV/g, ±5% sensitivity tolerance | |
| Intrinsically Safe 4-20 mA vibration sensor, 85°C; 0.5 ips full scale, output proportional to velocity, peak; top exit 2-pin MIL-C-5015 connector, 1/4-28 mounting hole (stud included) | |
| Intrinsically Safe 4-20 mA vibration sensor, 85°C; 0.5 ips full scale, output proportional to velocity, RMS; top exit 2-pin MIL-C-5015 connector, 1/4-28 mounting hole (stud included) | |
| Intrinsically Safe 4-20 mA vibration sensor, 85°C; 1.0 ips full scale, output proportional to velocity, peak; top exit 2-pin MIL-C-5015 connector, 1/4-28 mounting hole (stud included) | |
| Intrinsically Safe 4-20 mA vibration sensor, 85°C; 1.0 ips full scale, output proportional to velocity, RMS; top exit 2-pin MIL-C-5015 connector, 1/4-28 mounting hole (stud included) | |
| Intrinsically Safe 4-20 mA vibration sensor, 85°C; 10g full scale, output proportional to acceleration, peak; top exit 2-pin MIL-C-5015 connector, 1/4-28 mounting hole (stud included) | |
| Intrinsically Safe 4-20 mA vibration sensor, 85°C; 10g full scale, output proportional to acceleration, RMS; btop exit 2-pin MIL-C-5015 connector, 1/4-28 mounting hole (stud included) | |
| Intrinsically Safe 4-20 mA vibration sensor, 85°C; 10g full scale, output proportional to acceleration, true peak; top exit 2-pin MIL-C-5015 connector, 1/4-28 mounting hole (stud included) | |
| Intrinsically Safe 4-20 mA vibration sensor, 85°C; 2.0 ips full scale, output proportional to velocity, peak; top exit 2-pin MIL-C-5015 connector, 1/4-28 mounting hole (stud included) | |
| Intrinsically Safe 4-20 mA vibration sensor, 85°C; 2.0 ips full scale, output proportional to velocity, RMS; top exit 2-pin MIL-C-5015 connector, 1/4-28 mounting hole (stud included) | |
| Intrinsically Safe 4-20 mA vibration sensor, 85°C; 20g full scale, output proportional to acceleration, peak; top exit 2-pin MIL-C-5015 connector, 1/4-28 mounting hole (stud included) | |
| Intrinsically Safe 4-20 mA vibration sensor, 85°C; 20g full scale, output proportional to acceleration, RMS; top exit 2-pin MIL-C-5015 connector, 1/4-28 mounting hole (stud included) | |
| Intrinsically Safe 4-20 mA vibration sensor, 85°C; 20g full scale, output proportional to acceleration, true peak; top exit 2-pin MIL-C-5015 connector, 1/4-28 mounting hole (stud included) | |
| Intrinsically Safe 4-20 mA vibration sensor, 85°C; 3.0 ips full scale, output proportional to velocity, peak; top exit 2-pin MIL-C-5015 connector, 1/4-28 mounting hole (stud included) | |
| Intrinsically Safe 4-20 mA vibration sensor, 85°C; 3.0 ips full scale, output proportional to velocity, RMS; top exit 2-pin MIL-C-5015 connector, 1/4-28 mounting hole (stud included) | |
| Intrinsically Safe 4-20 mA vibration sensor, 85°C; 5.0 ips full scale, output proportional to velocity, peak; top exit 2-pin MIL-C-5015 connector, 1/4-28 mounting hole (stud included) | |
| Intrinsically Safe 4-20 mA vibration sensor, 85°C; 5.0 ips full scale, output proportional to velocity, RMS; top exit 2-pin MIL-C-5015 connector, 1/4-28 mounting hole (stud included) | |
| Intrinsically Safe 4-20 mA vibration sensor, 85°C; 5g full scale, output proportional to acceleration, peak; top exit 2-pin MIL-C-5015 connector, 1/4-28 mounting hole (stud included) | |
| Intrinsically Safe 4-20 mA vibration sensor, 85°C; 5g full scale, output proportional to acceleration, RMS; top exit 2-pin MIL-C-5015 connector, 1/4-28 mounting hole (stud included) | |
| Intrinsically Safe 4-20 mA vibration sensor, 85°C; 5g full scale, output proportional to acceleration, true peak; top exit 2-pin MIL-C-5015 connector, 1/4-28 mounting hole (stud included) | |
| Intrinsically Safe low profile general purpose accelerometer, 100 mV/g sensitivity, ±5% tolerance, side exit MIL-C-5015 connector, case isolated, 1/4-28 captive hex head mounting screw | |
| Low profile general purpose accelerometer, 100 mV/g sensitivity, ±5% tolerance, side exit MIL-C-5015 connector, case isolated, 1/4-28 captive hex head mounting screw | |
| Ultra-low noise, velocity output vibration sensor, 100 mV/in/sec sensitivity, ±10% tolerance, top exit MIL-C-5015 connector, case isolated | |
| Velocity transmitter, loop-powered, 3 user-configurable measurement bands, HART protocol, M12 connector | |
| Vibration transmitter, loop-powered 4-20 mA vibration sensor, 3 user-configurable measurement bands, HART protocol, MIL-C-5015 connector |