High-temperature 165°C vibration sensor, side exit, general purpose, MIL-C-5015 connector, case isolated, 1/4-28 captive screw, 100 mv/g, ±5% sensitivity tolerance
Accelerometer X Axis ±80g 0.7Hz ~ 10kHz
HT, GEN PURPOSE, VIBRATION, SIDE EXIT, CASE ISO MIL-C-5015
| Wilcoxon Sensing Technologies | DigiKey | Heilind Electronics, Inc. | |
|---|---|---|---|
| Product Category | Accelerometers | Accelerometers | Vibration Sensors |
| Product Number | HT787A | 2053-HT787A-ND | HT787A |
| Product Name | HT787A High temp general purpose accelerometer | Accelerometers | HT, GEN PURPOSE, VIBRATION, SIDE EXIT, CASE ISO MIL-C-5015 |
| Sensor Technology | Piezoelectric | ||
| Sensor Outputs | Acceleration | Acceleration | |
| Features | Corrosion Resistant; IEPE | ||
| Acceleration | 80 g | 80 g | |
| Frequency Range | 0.5000 to 10000 Hz | 0.7000 to 10000 Hz |