Intrinsically Safe 4-20 mA vibration sensor, 85°C; 1.0 ips full scale, output proportional to velocity, peak; top exit 2-pin MIL-C-5015 connector, 1/4-28 mounting hole (stud included)
4-20mA LOOP-POWERED SENSOR TOP EXIT, I/S, 105C
Vibration Sensor Analog Connector Connector
| Wilcoxon Sensing Technologies | Heilind Electronics, Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Vibration Transmitters | Vibration Sensors | Vibration Sensors |
| Product Number | PC420VP-10-IS | PC420VP-10-IS | 2053-PC420VP-10-IS-ND |
| Product Name | PC420VP-10-IS Intrinsically Safe 4-20 mA vibration transmitter | 4-20mA LOOP-POWERED SENSOR TOP EXIT, I/S, 105C | Vibration Sensors |
| Features | Intrinsically Safe | ||
| Linear Velocity | 1 in/sec (1.52 m/min) | ||
| Frequency Range | 4 to 2000 Hz |