Intrinsically Safe 4-20 mA vibration sensor, 85°C; 2.0 ips full scale, output proportional to velocity, peak; top exit 2-pin MIL-C-5015 connector, 1/4-28 mounting hole (stud included)
Vibration Sensor Analog Chassis Mount Connector
| Wilcoxon Sensing Technologies | DigiKey | |
|---|---|---|
| Product Category | Vibration Transmitters | Vibration Sensors |
| Product Number | PC420VP-20-IS | 2053-PC420VP-20-IS-ND |
| Product Name | PC420VP-20-IS Intrinsically Safe 4-20 mA vibration transmitter | Vibration Sensors |
| Features | Intrinsically Safe | |
| Linear Velocity | 2 in/sec (3.05 m/min) | |
| Frequency Range | 4 to 2000 Hz |