The PC420ATP-05-EX is an explosion-proof vibration transmitter designed for hazardous environments, featuring a 4-20 mA output proportional to acceleration. It has a full-scale range of 5 g (49 m/s¬=) and is capable of RMS, peak equivalent, or true peak detection. The device operates within a temperature range of -40°C to +85°C and has a frequency response of 10 Hz to 2 kHz. This sensor is powered by a 2-wire loop, requiring a voltage supply of 14 to 30 VDC, with a maximum loop resistance of 700 Ω at 24 VDC. It is constructed from 303 stainless steel and is epoxy sealed for durability. The unit weighs 380 grams and includes a standard 13 ft PVC-coated lead. It is suitable for installation in Class I, II, and III hazardous locations, adhering to specific installation guidelines for safety. Engineers considering this product should note its robust design and compliance with industry standards, making it suitable for continuous monitoring of machine vibration in challenging environments.
Exposion Proof 4-20 mA accelerometer, 85°C; 5g full scale, output proportional to acceleration, true peak; blunt cut cable, 13 ft PVC coated leads standard, custom cable length up to 75 ft
Acceleration Sensor Analog Chassis Mount Wire Leads
| Wilcoxon Sensing Technologies | DigiKey | |
|---|---|---|
| Product Category | Vibration Transmitters | Vibration Sensors |
| Product Number | PC420ATP-05-EX | 2053-PC420ATP-05-EX-ND |
| Product Name | PC420ATP-05-EX Exposion Proof 4-20 mA vibration transmitter | Vibration Sensors |
| Features | Explosion Proof | |
| Acceleration | 5 g | |
| Frequency Range | 4 to 2000 Hz |