Intrinsically Safe 4-20 mA vibration sensor, 85°C; 1.0 ips full scale, output proportional to velocity, RMS; top exit 2-pin MIL-C-5015 connector, 1/4-28 mounting hole (stud included)
Vibration Sensor Analog Chassis Mount Connector
| Wilcoxon Sensing Technologies | DigiKey | |
|---|---|---|
| Product Category | Vibration Transmitters | Vibration Sensors |
| Product Number | PC420VR-10-IS | 2053-PC420VR-10-IS-ND |
| Product Name | PC420VR-10-IS Intrinsically Safe 4-20 mA vibration transmitter | Vibration Sensors |
| Features | Intrinsically Safe | |
| Linear Velocity | 1 in/sec (1.52 m/min) | |
| Frequency Range | 4 to 2000 Hz |