Wilcoxon Sensing Technologies Datasheets for Hydrophones
Hydrophones are underwater acoustic sensors used in marine research, undersea mapping and navigation, and various commercial and military applications.
Hydrophones: Learn more
| Product Name | Notes |
|---|---|
| General purpose hydrophone, -160 dB re 1 V/μPa, 2 Hz -10 kHz @ ±3 dB, omni-directional, integral J95 cable, 10’ long, 250 meter operating depth | |
| Hydrophone, ±4 dB at 100 kHz, -178 dB re 1 V/µPa receiving sensitivity, ultra low noise internal amplifier, integral polyurethane cable, rated to 1000 PSI / 680m sea water depth... | |
| Hydrophone, ±4 dB at 130 kHz, -182 dB re 1 V/µPa receiving sensitivity, ultra low noise internal amplifier, integral polyurethane cable, rated to 1000 PSI / 680m sea water depth... | |
| Hydrophone, ±4 dB at 80 kHz, -174 dB re 1 V/µPa receiving sensitivity, ultra low noise internal amplifier, integral polyurethane cable, rated to 1000 PSI / 680m sea water depth... | |
| Ultra low-noise wide band hydrophone, -188 dB re 1 V/μPa, 10 Hz - 100 kHz @ ±3 dB, integral J95 cable, 10’ long, 500 meter operating depth. Cable and connector... |