Wilcoxon Sensing Technologies PC420AR-10-EX Exposion Proof 4-20 mA vibration transmitter PC420AR-10-EX

Description
Exposion Proof 4-20 mA accelerometer, 85°C; 10g full scale, output proportional to acceleration, RMS; blunt cut cable, 13 ft PVC coated leads standard, custom cable length up to 75 ft
Request a Quote Datasheet
Description
Exposion Proof 4-20 mA accelerometer, 85°C; 10g full scale, output proportional to acceleration, RMS; blunt cut cable, 13 ft PVC coated leads standard, custom cable length up to 75 ft
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PC420AR-10-EX Exposion Proof 4-20 mA vibration transmitter - PC420AR-10-EX - Wilcoxon Sensing Technologies
Frederick, MD, United States
PC420AR-10-EX Exposion Proof 4-20 mA vibration transmitter
PC420AR-10-EX
PC420AR-10-EX Exposion Proof 4-20 mA vibration transmitter PC420AR-10-EX
Exposion Proof 4-20 mA accelerometer, 85°C; 10g full scale, output proportional to acceleration, RMS; blunt cut cable, 13 ft PVC coated leads standard, custom cable length up to 75 ft

Exposion Proof 4-20 mA accelerometer, 85°C; 10g full scale, output proportional to acceleration, RMS; blunt cut cable, 13 ft PVC coated leads standard, custom cable length up to 75 ft

Supplier's Site Datasheet
Vibration Sensors - 2053-PC420AR-10-EX-ND - DigiKey
Thief River Falls, MN, United States
Vibration Sensors
2053-PC420AR-10-EX-ND
Vibration Sensors 2053-PC420AR-10-EX-ND
Acceleration Sensor Analog Chassis Mount Wire Leads

Acceleration Sensor Analog Chassis Mount Wire Leads

Buy Now Datasheet

Technical Specifications

  Wilcoxon Sensing Technologies DigiKey
Product Category Vibration Transmitters Vibration Sensors
Product Number PC420AR-10-EX 2053-PC420AR-10-EX-ND
Product Name PC420AR-10-EX Exposion Proof 4-20 mA vibration transmitter Vibration Sensors
Features Explosion Proof
Acceleration 10 g
Frequency Range 4 to 2000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Industrial IoT Edge Vibration Sensor - VIBO® - Tronics Microsystems
Specs
Measurement Axes Single
Device Category Sensor / Transducer
Sensor Outputs Acceleration; Velocity
View Details
General Purpose Accelerometer - 3211B1-50 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Single
Sensor Mounting Center bolt mounting
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
View Details
Vibration transmitter - VTV12A - ifm efector inc.
Specs
Device Type Transmitter
Linear Velocity 0.0 to 0.9843 in/sec (0.0 to 1.5 m/min)
Frequency Range 10 to 1000 Hz
View Details
3 suppliers