Exposion Proof 4-20 mA accelerometer, 85°C; 0.5 ips full scale, output proportional to velocity, RMS; blunt cut cable, 13 ft PVC coated leads standard, custom cable length up to 75 ft
Vibration Sensor Analog Chassis Mount Wire Leads
| Wilcoxon Sensing Technologies | DigiKey | |
|---|---|---|
| Product Category | Vibration Transmitters | Vibration Sensors |
| Product Number | PC420VR-05-EX | 2053-PC420VR-05-EX-ND |
| Product Name | PC420VR-05-EX Exposion Proof 4-20 mA vibration transmitter | Vibration Sensors |
| Features | Explosion Proof | |
| Linear Velocity | 0.5000 in/sec (0.7620 m/min) | |
| Frequency Range | 4 to 2000 Hz |