Wilcoxon Sensing Technologies PC420AR-10-DA Vibration transmitter with raw dynamic data PC420AR-10-DA

Description
4-20 mA vibration sensor, 85°C; 10g full scale, output proportional to acceleration, RMS; addition of dynamic output signal in acceleration(DA) or velocity(DV); top exit 3-pin MIL-C-5015 connector, 1/4-28 mounting hole (stud included)
Request a Quote Datasheet
Description
4-20 mA vibration sensor, 85°C; 10g full scale, output proportional to acceleration, RMS; addition of dynamic output signal in acceleration(DA) or velocity(DV); top exit 3-pin MIL-C-5015 connector, 1/4-28 mounting hole (stud included)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PC420AR-10-DA Vibration transmitter with raw dynamic data - PC420AR-10-DA - Wilcoxon Sensing Technologies
Frederick, MD, United States
PC420AR-10-DA Vibration transmitter with raw dynamic data
PC420AR-10-DA
PC420AR-10-DA Vibration transmitter with raw dynamic data PC420AR-10-DA
4-20 mA vibration sensor, 85°C; 10g full scale, output proportional to acceleration, RMS; addition of dynamic output signal in acceleration(DA) or velocity(DV); top exit 3-pin MIL-C-5015 connector, 1/4-28 mounting hole (stud included)

4-20 mA vibration sensor, 85°C; 10g full scale, output proportional to acceleration, RMS; addition of dynamic output signal in acceleration(DA) or velocity(DV); top exit 3-pin MIL-C-5015 connector, 1/4-28 mounting hole (stud included)

Supplier's Site Datasheet
Vibration Sensors - 2053-PC420AR-10-DA-ND - DigiKey
Thief River Falls, MN, United States
Vibration Sensors
2053-PC420AR-10-DA-ND
Vibration Sensors 2053-PC420AR-10-DA-ND
Acceleration Sensor Analog Chassis Mount Connector

Acceleration Sensor Analog Chassis Mount Connector

Buy Now Datasheet

Technical Specifications

  Wilcoxon Sensing Technologies DigiKey
Product Category Vibration Transmitters Vibration Sensors
Product Number PC420AR-10-DA 2053-PC420AR-10-DA-ND
Product Name PC420AR-10-DA Vibration transmitter with raw dynamic data Vibration Sensors
Acceleration 10 g
Unlock Full Specs
to access all available technical data

Similar Products

Vibration transmitter - VTV12A - ifm efector inc.
Specs
Device Type Transmitter
Linear Velocity 0.0 to 0.9843 in/sec (0.0 to 1.5 m/min)
Frequency Range 10 to 1000 Hz
View Details
3 suppliers
Miniature Accelerometer - 3225F - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Single
Sensor Mounting Adhesive; Adhesive mounting
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
View Details
Vibration Sensors - 2752280 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency Range 1000 Hz
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Vibration Sensors - Z2012-ND - DigiKey
Aratas America LLC
Specs
Device Category Sensor / Transducer
Sensor Mounting Chassis Mount
Frequency Range 100 to ? Hz
View Details