Wilcoxon Sensing Technologies PC420VP-05-IS Intrinsically Safe 4-20 mA vibration transmitter PC420VP-05-IS

Description
Intrinsically Safe 4-20 mA vibration sensor, 85°C; 0.5 ips full scale, output proportional to velocity, peak; top exit 2-pin MIL-C-5015 connector, 1/4-28 mounting hole (stud included)
Request a Quote Datasheet
Description
Intrinsically Safe 4-20 mA vibration sensor, 85°C; 0.5 ips full scale, output proportional to velocity, peak; top exit 2-pin MIL-C-5015 connector, 1/4-28 mounting hole (stud included)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PC420VP-05-IS Intrinsically Safe 4-20 mA vibration transmitter - PC420VP-05-IS - Wilcoxon Sensing Technologies
Frederick, MD, United States
PC420VP-05-IS Intrinsically Safe 4-20 mA vibration transmitter
PC420VP-05-IS
PC420VP-05-IS Intrinsically Safe 4-20 mA vibration transmitter PC420VP-05-IS
Intrinsically Safe 4-20 mA vibration sensor, 85°C; 0.5 ips full scale, output proportional to velocity, peak; top exit 2-pin MIL-C-5015 connector, 1/4-28 mounting hole (stud included)

Intrinsically Safe 4-20 mA vibration sensor, 85°C; 0.5 ips full scale, output proportional to velocity, peak; top exit 2-pin MIL-C-5015 connector, 1/4-28 mounting hole (stud included)

Supplier's Site Datasheet
Vibration Sensors - 2053-PC420VP-05-IS-ND - DigiKey
Thief River Falls, MN, United States
Vibration Sensors
2053-PC420VP-05-IS-ND
Vibration Sensors 2053-PC420VP-05-IS-ND
Vibration Sensor Analog Chassis Mount Connector

Vibration Sensor Analog Chassis Mount Connector

Buy Now Datasheet

Technical Specifications

  Wilcoxon Sensing Technologies DigiKey
Product Category Vibration Transmitters Vibration Sensors
Product Number PC420VP-05-IS 2053-PC420VP-05-IS-ND
Product Name PC420VP-05-IS Intrinsically Safe 4-20 mA vibration transmitter Vibration Sensors
Features Intrinsically Safe
Linear Velocity 0.5000 in/sec (0.7620 m/min)
Frequency Range 4 to 2000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Accelerometer - 3211B1-03 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Single
Sensor Mounting Center bolt mounting
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
View Details
Vibration Sensors - 2743108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency Range 1000 Hz
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Vibration Sensors - 2330-VNB211-ND - DigiKey
Specs
Device Category Sensor / Transducer
Sensor Mounting Chassis Mount
Frequency Range 6000 Hz
View Details