Wilcoxon Sensing Technologies PC420VR-05-DV Vibration transmitter with raw dynamic data PC420VR-05-DV

Description
4-20 mA vibration sensor, 85°C; 0.5 ips full scale, output proportional to velocity, RMS; addition of dynamic output signal in acceleration(DA) or velocity(DV), top exit 3-pin MIL-C-5015 connector, 1/4-28 mounting hole (stud included)
Request a Quote Datasheet
Description
4-20 mA vibration sensor, 85°C; 0.5 ips full scale, output proportional to velocity, RMS; addition of dynamic output signal in acceleration(DA) or velocity(DV), top exit 3-pin MIL-C-5015 connector, 1/4-28 mounting hole (stud included)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PC420VR-05-DV Vibration transmitter with raw dynamic data - PC420VR-05-DV - Wilcoxon Sensing Technologies
Frederick, MD, United States
PC420VR-05-DV Vibration transmitter with raw dynamic data
PC420VR-05-DV
PC420VR-05-DV Vibration transmitter with raw dynamic data PC420VR-05-DV
4-20 mA vibration sensor, 85°C; 0.5 ips full scale, output proportional to velocity, RMS; addition of dynamic output signal in acceleration(DA) or velocity(DV), top exit 3-pin MIL-C-5015 connector, 1/4-28 mounting hole (stud included)

4-20 mA vibration sensor, 85°C; 0.5 ips full scale, output proportional to velocity, RMS; addition of dynamic output signal in acceleration(DA) or velocity(DV), top exit 3-pin MIL-C-5015 connector, 1/4-28 mounting hole (stud included)

Supplier's Site Datasheet
Vibration Sensors - 2053-PC420VR-05-DV-ND - DigiKey
Thief River Falls, MN, United States
Vibration Sensors
2053-PC420VR-05-DV-ND
Vibration Sensors 2053-PC420VR-05-DV-ND
Vibration Sensor Analog Chassis Mount Connector

Vibration Sensor Analog Chassis Mount Connector

Buy Now Datasheet

Technical Specifications

  Wilcoxon Sensing Technologies DigiKey
Product Category Vibration Transmitters Vibration Sensors
Product Number PC420VR-05-DV 2053-PC420VR-05-DV-ND
Product Name PC420VR-05-DV Vibration transmitter with raw dynamic data Vibration Sensors
Linear Velocity 0.5000 in/sec (0.7620 m/min)
Unlock Full Specs
to access all available technical data

Similar Products

Vibration monitor with intuitive switch point setting - VKV021 - ifm efector inc.
Specs
Linear Velocity 0.0 to 0.9843 in/sec (0.0 to 1.5 m/min)
Frequency Range 10 to 1000 Hz
Accuracy 0.25 +/-% FS
View Details
5 suppliers
Industrial IoT Edge Vibration Sensor - VIBO® - Tronics Microsystems
Specs
Measurement Axes Single
Device Category Sensor / Transducer
Sensor Outputs Acceleration; Velocity
View Details
Low Bias Miniature Accelerometer - 3205B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Single
Sensor Mounting Adhesive; Adhesive mounting
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
View Details
Vibration Sensors - 2777920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency Range 10000 Hz
Operating Temperature -40 to 248 F (-40 to 120 C)
View Details