Wilcoxon Sensing Technologies PC420AP-10-DA Vibration transmitter with raw dynamic data PC420AP-10-DA

Description
4-20 mA vibration sensor, 85°C; 10g full scale, output proportional to acceleration, peak; addition of dynamic output signal in acceleration(DA) or velocity(DV); top exit 2-pin MIL-C-5015 connector, 1/4-28 mounting hole (stud included)
Request a Quote Datasheet
Description
4-20 mA vibration sensor, 85°C; 10g full scale, output proportional to acceleration, peak; addition of dynamic output signal in acceleration(DA) or velocity(DV); top exit 2-pin MIL-C-5015 connector, 1/4-28 mounting hole (stud included)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PC420AP-10-DA Vibration transmitter with raw dynamic data - PC420AP-10-DA - Wilcoxon Sensing Technologies
Frederick, MD, United States
PC420AP-10-DA Vibration transmitter with raw dynamic data
PC420AP-10-DA
PC420AP-10-DA Vibration transmitter with raw dynamic data PC420AP-10-DA
4-20 mA vibration sensor, 85°C; 10g full scale, output proportional to acceleration, peak; addition of dynamic output signal in acceleration(DA) or velocity(DV); top exit 2-pin MIL-C-5015 connector, 1/4-28 mounting hole (stud included)

4-20 mA vibration sensor, 85°C; 10g full scale, output proportional to acceleration, peak; addition of dynamic output signal in acceleration(DA) or velocity(DV); top exit 2-pin MIL-C-5015 connector, 1/4-28 mounting hole (stud included)

Supplier's Site Datasheet
Vibration Sensors - 2053-PC420AP-10-DA-ND - DigiKey
Thief River Falls, MN, United States
Vibration Sensors
2053-PC420AP-10-DA-ND
Vibration Sensors 2053-PC420AP-10-DA-ND
Acceleration Sensor Analog Chassis Mount Connector

Acceleration Sensor Analog Chassis Mount Connector

Buy Now Datasheet

Technical Specifications

  Wilcoxon Sensing Technologies DigiKey
Product Category Vibration Transmitters Vibration Sensors
Product Number PC420AP-10-DA 2053-PC420AP-10-DA-ND
Product Name PC420AP-10-DA Vibration transmitter with raw dynamic data Vibration Sensors
Acceleration 10 g
Unlock Full Specs
to access all available technical data

Similar Products

Industrial IoT Edge Vibration Sensor - VIBO® - Tronics Microsystems
Specs
Measurement Axes Single
Device Category Sensor / Transducer
Sensor Outputs Acceleration; Velocity
View Details
Vibration Sensors - 2743109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency Range 1000 Hz
Operating Temperature -40 F (-40 C)
View Details
Triaxial Accelerometer - 3273A2T - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Triaxial
Sensor Mounting Stud/Bolt; Stud mounting
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
View Details