Ultra-low noise, velocity output vibration sensor, 100 mV/in/sec sensitivity, ±10% tolerance, top exit MIL-C-5015 connector, case isolated
TOP EXIT, ULTRA LOW NOISE, PREMIUM, CASE ISO MIL-C-5015
Accelerometer X Axis 2.5Hz ~ 7kHz
| Wilcoxon Sensing Technologies | Heilind Electronics, Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Accelerometers | Vibration Sensors | Accelerometers |
| Product Number | 793V | 793V | 2053-793V-ND |
| Product Name | 793V Ultra-low noise velocity output accelerometer | TOP EXIT, ULTRA LOW NOISE, PREMIUM, CASE ISO MIL-C-5015 | Accelerometers |
| Frequency Range | 2.5 to 7000 Hz | 2.5 to 7000 Hz | |
| Operating Temperature | -58 to 248 F (-50 to 120 C) | -58 to 248 F (-50 to 120 C) | |
| Measurement Axes | Single |