Wilcoxon Sensing Technologies Datasheets for Shock and Vibration Testing Shakers
Shock and vibration testing shakers are force generators or transducers that provide a vibration, shock, or modal excitation source for testing and analysis.
Shock and Vibration Testing Shakers: Learn more
| Product Name | Notes |
|---|---|
| Electromagnetic shaker, 0.75 lb force output, anodized aluminum center core | |
| Electromagnetic shaker, 0.75 lb force output, built-in internally amplified force gauge and accelerometer | |
| Electromagnetic shaker, 0.75 lb force output, cylindrical, permanent magnet, reaction-type shaker | |
| Electromagnetic shaker, 10 lb force output, anodized aluminum center core | |
| Electromagnetic shaker, 10 lb force output, built-in internally amplified force gauge and accelerometer | |
| Electromagnetic shaker, 10 lb force output, compact, ring-shaped permanent magnet shaker | |
| Electromagnetic shaker, 20 lb force output, anodized aluminum center core | |
| Electromagnetic shaker, 20 lb force output, built-in internally amplified force gauge and accelerometer | |
| Electromagnetic shaker, 20 lb force output, ring-shaped permanent magnet shaker | |
| Impedance head, for use w/ Wilcoxon F3 electromagnetic shaker | |
| Impedance head, for use w/ Wilcoxon F4 and F10 electromagnetic shakers | |
| Lightweight power amplifier up to 40 kHz, 1 channel, 100-120 VAC, 400 W. Standard amplifier offering for all Wilcoxon Sensing Technologies shakers except F7-1. | |
| Piezoelectric and electromagnetic shaker power amplifier up to 150 kHz, 1 channel, 120 VAC, 900 W | |
| Piezoelectric shaker, 20 kHz, force gauge and accelerometer, 2000 N max force, connector has pins, includes Z7 impedance head (p/n 20064-01) | |
| Piezoelectric shaker, 80 kHz, no force gauge, 50 N max force, compact, lightweight, produces large dynamic forces to very high frequencies for structural excitation | |
| Piezoelectric/electr omagnetic combination shaker, built-in force gauge and accelerometer base, 10 lb force output |