Wilcoxon Sensing Technologies 787A-IS Intrinsically Safe low profile general purpose accelerometer 787A-IS

Description
Intrinsically Safe low profile general purpose accelerometer, 100 mV/g sensitivity, ±5% tolerance, side exit MIL-C-5015 connector, case isolated, 1/4-28 captive hex head mounting screw
Request a Quote Datasheet
Description
Intrinsically Safe low profile general purpose accelerometer, 100 mV/g sensitivity, ±5% tolerance, side exit MIL-C-5015 connector, case isolated, 1/4-28 captive hex head mounting screw
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
787A-IS Intrinsically Safe low profile general purpose accelerometer - 787A-IS - Wilcoxon Sensing Technologies
Frederick, MD, United States
787A-IS Intrinsically Safe low profile general purpose accelerometer
787A-IS
787A-IS Intrinsically Safe low profile general purpose accelerometer 787A-IS
Intrinsically Safe low profile general purpose accelerometer, 100 mV/g sensitivity, ±5% tolerance, side exit MIL-C-5015 connector, case isolated, 1/4-28 captive hex head mounting screw

Intrinsically Safe low profile general purpose accelerometer, 100 mV/g sensitivity, ±5% tolerance, side exit MIL-C-5015 connector, case isolated, 1/4-28 captive hex head mounting screw

Supplier's Site Datasheet
GEN. PURPOSE, VIBRATION, SIDE EXIT, CASE ISO,I/S, MIL-C-5015 - 787A-IS - Heilind Electronics, Inc.
Wilmington, MA, United States
GEN. PURPOSE, VIBRATION, SIDE EXIT, CASE ISO,I/S, MIL-C-5015
787A-IS
GEN. PURPOSE, VIBRATION, SIDE EXIT, CASE ISO,I/S, MIL-C-5015 787A-IS
GEN. PURPOSE, VIBRATION, SIDE EXIT, CASE ISO,I/S, MIL-C-5015

GEN. PURPOSE, VIBRATION, SIDE EXIT, CASE ISO,I/S, MIL-C-5015

Buy Now
Accelerometers - 2053-787A-IS-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
2053-787A-IS-ND
Accelerometers 2053-787A-IS-ND
Accelerometer X Axis ±80g 0.7Hz ~ 10kHz

Accelerometer X Axis ±80g 0.7Hz ~ 10kHz

Buy Now Datasheet

Technical Specifications

  Wilcoxon Sensing Technologies Heilind Electronics, Inc. DigiKey
Product Category Accelerometers Vibration Sensors Accelerometers
Product Number 787A-IS 787A-IS 2053-787A-IS-ND
Product Name 787A-IS Intrinsically Safe low profile general purpose accelerometer GEN. PURPOSE, VIBRATION, SIDE EXIT, CASE ISO,I/S, MIL-C-5015 Accelerometers
Sensor Technology Piezoelectric
Sensor Outputs Acceleration Acceleration
Features Corrosion Resistant; Intrinsically Safe; IEPE
Acceleration 80 g 80 g
Frequency Range 0.5000 to 10000 Hz 0.7000 to 10000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

D7S Vibration Sensor - D7S-A0001 - Omron Electronic Components – Americas
Omron Electronic Components – Americas
View Details
2 suppliers
Vibration Sensors - 2777923 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency Range 1000 Hz
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Triaxial Accelerometer - 3133B1-05 - Hottinger Bruel and Kjaer UK Ltd.
Hottinger Bruel and Kjaer UK Ltd.
Specs
Measurement Axes Triaxial
Sensor Mounting Adhesive; Adhesive mounting
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
View Details
Vibration sensor - VVC005 - ifm efector inc.
Specs
Measurement Axes Single
Sensor Mounting set screw
Sensor Technology Capacitance; MEMS
View Details