The PC420AR-50 is a vibration transmitter sensor from Wilcoxon Sensing Technologies, designed to provide a 4-20 mA output proportional to vibration, specifically with a full-scale range of 50 g. This sensor features true RMS output, allowing for accurate monitoring of machine vibration trends, which aids in maintenance prioritization. It operates within a frequency response range of 10 Hz to 2.0 kHz and has a robust operating temperature range of -40° to +105° C. The sensor is powered via a 2-wire loop with a voltage requirement of 12 to 30 VDC and a maximum loop resistance of 700 Ω at 24 VDC. It is constructed from stainless steel, ensuring durability, and is hermetically sealed for protection against environmental factors. The PC420AR-50 also includes a 1/4-28 tapped mounting hole and comes with an SF6 mounting stud. Its design incorporates a PZT shear sensing element, providing reliable performance in various industrial applications.
High temp 4-20 mA vibration sensor, 105°C extended temp range; 50g full scale, output proportional to acceleration, RMS; top exit 2-pin MIL-C-5015 connector, 1/4-28 mounting hole (stud included)
Acceleration Sensor Analog Chassis Mount Connector
| Wilcoxon Sensing Technologies | DigiKey | |
|---|---|---|
| Product Category | Vibration Transmitters | Vibration Sensors |
| Product Number | PC420AR-50 | 2053-PC420AR-50-ND |
| Product Name | PC420AR-50 Vibration transmitter sensor | Vibration Sensors |
| Acceleration | 50 g |