Wilcoxon Sensing Technologies Datasheets for Impedance Matching Networks

Impedance matching networks are electrical circuits which, when connected between two networks, match the output impedance of the source (the first network) to the input impedance of the load (the receiving or second network). The purpose of matching these two impedances is to minimize wave reflection and/or to maximize the transfer of power between the system and the load.
Impedance Matching Networks: Learn more

Product Name Notes
Impedance matching network for Wilcoxon F7 and F7-1 piezoelectric shakers, up to 80 kHz, cable assembly included, 19” rack mountable
Impedance matching network for Wilcoxon F7 piezoelectric shaker, up to 40 kHz, R22-22-J9B-5 cable assembly included, 19” rack mountable