Wilcoxon Sensing Technologies PC420VR-50-IS Intrinsically Safe 4-20 mA vibration transmitter PC420VR-50-IS

Description
Intrinsically Safe 4-20 mA vibration sensor, 85°C; 5.0 ips full scale, output proportional to velocity, RMS; top exit 2-pin MIL-C-5015 connector, 1/4-28 mounting hole (stud included)
Request a Quote Datasheet
Description
Intrinsically Safe 4-20 mA vibration sensor, 85°C; 5.0 ips full scale, output proportional to velocity, RMS; top exit 2-pin MIL-C-5015 connector, 1/4-28 mounting hole (stud included)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PC420VR-50-IS Intrinsically Safe 4-20 mA vibration transmitter - PC420VR-50-IS - Wilcoxon Sensing Technologies
Frederick, MD, United States
PC420VR-50-IS Intrinsically Safe 4-20 mA vibration transmitter
PC420VR-50-IS
PC420VR-50-IS Intrinsically Safe 4-20 mA vibration transmitter PC420VR-50-IS
Intrinsically Safe 4-20 mA vibration sensor, 85°C; 5.0 ips full scale, output proportional to velocity, RMS; top exit 2-pin MIL-C-5015 connector, 1/4-28 mounting hole (stud included)

Intrinsically Safe 4-20 mA vibration sensor, 85°C; 5.0 ips full scale, output proportional to velocity, RMS; top exit 2-pin MIL-C-5015 connector, 1/4-28 mounting hole (stud included)

Supplier's Site Datasheet
Vibration Sensors - 2053-PC420VR-50-IS-ND - DigiKey
Thief River Falls, MN, United States
Vibration Sensors
2053-PC420VR-50-IS-ND
Vibration Sensors 2053-PC420VR-50-IS-ND
Vibration Sensor Analog Chassis Mount Connector

Vibration Sensor Analog Chassis Mount Connector

Buy Now Datasheet

Technical Specifications

  Wilcoxon Sensing Technologies DigiKey
Product Category Vibration Transmitters Vibration Sensors
Product Number PC420VR-50-IS 2053-PC420VR-50-IS-ND
Product Name PC420VR-50-IS Intrinsically Safe 4-20 mA vibration transmitter Vibration Sensors
Features Intrinsically Safe
Linear Velocity 5 in/sec (7.62 m/min)
Frequency Range 4 to 2000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Accelerometer - 3211B1-10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Single
Sensor Mounting Center bolt mounting
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
View Details
Vibration Sensors - 2289497 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temperature 131 F (55 C)
View Details
Vibration transmitter - VTV12A - ifm efector inc.
Specs
Device Type Transmitter
Linear Velocity 0.0 to 0.9843 in/sec (0.0 to 1.5 m/min)
Frequency Range 10 to 1000 Hz
View Details
3 suppliers