PUI - Projections Unlimited, Inc. Type CDV16 Mica Capacitors CDV16FF102JO3F

Description
Higher dV/dt Capability and Flatter Insertion Loss Ideal for snubber and RF applications, CDV16 mica capacitors now handle dV/dts up to 275,000 V/?s and they assure controlled, resonance-free performance through 1 GHz. CDV16/CD16 mica capacitors excel in both snubber applications and high-frequency applications like RF and CATV. Type CDV16's high pulse current capability make them ideal for pulse and snubber applications. CDV16 capacitors withstand an unlimited number of pulses with a dV/dt of 27 more5,000 V/?s. This is a 20% increase in dV/dt capability when compared to our CDV19 mica capacitors and CDV16's are smaller too. less
Datasheet
Description
Higher dV/dt Capability and Flatter Insertion Loss Ideal for snubber and RF applications, CDV16 mica capacitors now handle dV/dts up to 275,000 V/?s and they assure controlled, resonance-free performance through 1 GHz. CDV16/CD16 mica capacitors excel in both snubber applications and high-frequency applications like RF and CATV. Type CDV16's high pulse current capability make them ideal for pulse and snubber applications. CDV16 capacitors withstand an unlimited number of pulses with a dV/dt of 27 more5,000 V/?s. This is a 20% increase in dV/dt capability when compared to our CDV19 mica capacitors and CDV16's are smaller too. less
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type CDV16 Mica Capacitors - CDV16FF102JO3F - PUI - Projections Unlimited, Inc.
Irvine, CA, United States
Type CDV16 Mica Capacitors
CDV16FF102JO3F
Type CDV16 Mica Capacitors CDV16FF102JO3F
Higher dV/dt Capability and Flatter Insertion Loss Ideal for snubber and RF applications, CDV16 mica capacitors now handle dV/dts up to 275,000 V/?s and they assure controlled, resonance-free performance through 1 GHz. CDV16/CD16 mica capacitors excel in both snubber applications and high-frequency applications like RF and CATV. Type CDV16's high pulse current capability make them ideal for pulse and snubber applications. CDV16 capacitors withstand an unlimited number of pulses with a dV/dt of 27 more5,000 V/?s. This is a 20% increase in dV/dt capability when compared to our CDV19 mica capacitors and CDV16's are smaller too. less

Higher dV/dt Capability and Flatter Insertion Loss
Ideal for snubber and RF applications, CDV16 mica capacitors now handle dV/dts up to 275,000 V/?s and they assure controlled, resonance-free performance through 1 GHz. CDV16/CD16 mica capacitors excel in both snubber applications and high-frequency applications like RF and CATV. Type CDV16's high pulse current capability make them ideal for pulse and snubber applications. CDV16 capacitors withstand an unlimited number of pulses with a dV/dt of 27 more5,000 V/?s. This is a 20% increase in dV/dt capability when compared to our CDV19 mica capacitors and CDV16's are smaller too. less

Supplier's Site Datasheet

Technical Specifications

  PUI - Projections Unlimited, Inc.
Product Category Capacitors
Product Number CDV16FF102JO3F
Product Name Type CDV16 Mica Capacitors
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C123U050BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-05052500P900BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers