CAP 500F 2.7 V THT 0% +30%
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 535-ADCT-E02R7SB507R-ND |
| Product Name | Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Operating Temperature | -40 to 70 C (-40 to 158 F) |
| Capacitance Range | 5.00E8 microF |
| Capacitance Tolerance | 30 (+/- %) |