Abracon, LLC ATCC-211 Molded ATCC-211B-006-107M-T

Description
RoHS/RoHS II Compliant Series: ATCC-211 Type: Molded Operating Temperature: -55°C ~ 125°C Capacitance: 100 μF Tolerance: ± 20 % Voltage - Rated: 6.3 V ESR (Equivalent Series Resistance): 3 Ω Mounting Type: Surface Mount Package / Case: 1411 (3528 Metric) Length: 3.5 mm Width: 2.8 mm Height: 2.1 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Series: ATCC-211 Type: Molded Operating Temperature: -55°C ~ 125°C Capacitance: 100 μF Tolerance: ± 20 % Voltage - Rated: 6.3 V ESR (Equivalent Series Resistance): 3 Ω Mounting Type: Surface Mount Package / Case: 1411 (3528 Metric) Length: 3.5 mm Width: 2.8 mm Height: 2.1 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ATCC-211 Molded - ATCC-211B-006-107M-T - Abracon, LLC
Spicewood, TX, United States
ATCC-211 Molded
ATCC-211B-006-107M-T
ATCC-211 Molded ATCC-211B-006-107M-T
RoHS/RoHS II Compliant Series: ATCC-211 Type: Molded Operating Temperature: -55°C ~ 125°C Capacitance: 100 μF Tolerance: ± 20 % Voltage - Rated: 6.3 V ESR (Equivalent Series Resistance): 3 Ω Mounting Type: Surface Mount Package / Case: 1411 (3528 Metric) Length: 3.5 mm Width: 2.8 mm Height: 2.1 mm Part Status: Active

RoHS/RoHS II Compliant

  • Series: ATCC-211
  • Type: Molded
  • Operating Temperature: -55°C ~ 125°C
  • Capacitance: 100 μF
  • Tolerance: ± 20 %
  • Voltage - Rated: 6.3 V
  • ESR (Equivalent Series Resistance): 3 Ω
  • Mounting Type: Surface Mount
  • Package / Case: 1411 (3528 Metric)
  • Length: 3.5 mm
  • Width: 2.8 mm
  • Height: 2.1 mm
  • Part Status: Active
Supplier's Site Datasheet
Tantalum Capacitors - ATCC-211B-006-107M-TTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
ATCC-211B-006-107M-TTR-ND
Tantalum Capacitors ATCC-211B-006-107M-TTR-ND
100µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 3Ohm

100µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 3Ohm

Buy Now Datasheet
Tantalum Capacitors - ATCC-211B-006-107M-T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
ATCC-211B-006-107M-T
Tantalum Capacitors ATCC-211B-006-107M-T
CAP TANT 100UF 20% 6.3V 1411

CAP TANT 100UF 20% 6.3V 1411

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - ATCC-211B-006-107M-T - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
ATCC-211B-006-107M-T
Capacitors - Tantalum Capacitors ATCC-211B-006-107M-T
CAP TANT 100UF 20% 6.3V 1411

CAP TANT 100UF 20% 6.3V 1411

Supplier's Site

Technical Specifications

  Abracon, LLC DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number ATCC-211B-006-107M-T ATCC-211B-006-107M-TTR-ND ATCC-211B-006-107M-T ATCC-211B-006-107M-T
Product Name ATCC-211 Molded Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 100 microF 100 microF 100 microF 100 microF
WVDC 6.3 volts 6.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C373U040AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details