Abracon, LLC ATCC-211 Molded ATCC-211A-006-476M-T

Description
RoHS/RoHS II Compliant Series: ATCC-211 Type: Molded Operating Temperature: -55°C ~ 125°C Capacitance: 47 μF Tolerance: ± 20 % Voltage - Rated: 6.3 V ESR (Equivalent Series Resistance): 3.5 Ω Mounting Type: Surface Mount Package / Case: 1206 (3216 Metric) Length: 3.2 mm Width: 1.6 mm Height: 1.8 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Series: ATCC-211 Type: Molded Operating Temperature: -55°C ~ 125°C Capacitance: 47 μF Tolerance: ± 20 % Voltage - Rated: 6.3 V ESR (Equivalent Series Resistance): 3.5 Ω Mounting Type: Surface Mount Package / Case: 1206 (3216 Metric) Length: 3.2 mm Width: 1.6 mm Height: 1.8 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ATCC-211 Molded - ATCC-211A-006-476M-T - Abracon, LLC
Spicewood, TX, United States
ATCC-211 Molded
ATCC-211A-006-476M-T
ATCC-211 Molded ATCC-211A-006-476M-T
RoHS/RoHS II Compliant Series: ATCC-211 Type: Molded Operating Temperature: -55°C ~ 125°C Capacitance: 47 μF Tolerance: ± 20 % Voltage - Rated: 6.3 V ESR (Equivalent Series Resistance): 3.5 Ω Mounting Type: Surface Mount Package / Case: 1206 (3216 Metric) Length: 3.2 mm Width: 1.6 mm Height: 1.8 mm Part Status: Active

RoHS/RoHS II Compliant

  • Series: ATCC-211
  • Type: Molded
  • Operating Temperature: -55°C ~ 125°C
  • Capacitance: 47 μF
  • Tolerance: ± 20 %
  • Voltage - Rated: 6.3 V
  • ESR (Equivalent Series Resistance): 3.5 Ω
  • Mounting Type: Surface Mount
  • Package / Case: 1206 (3216 Metric)
  • Length: 3.2 mm
  • Width: 1.6 mm
  • Height: 1.8 mm
  • Part Status: Active
Supplier's Site Datasheet
Tantalum Capacitors - 535-13054-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
535-13054-2-ND
Tantalum Capacitors 535-13054-2-ND
47µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 3.5Ohm

47µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 3.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 535-13054-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
535-13054-1-ND
Tantalum Capacitors 535-13054-1-ND
47µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 3.5Ohm

47µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 3.5Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - ATCC-211A-006-476M-T - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
ATCC-211A-006-476M-T
Capacitors - Tantalum Capacitors ATCC-211A-006-476M-T
CAP TANT 47UF 20% 6.3V 1206

CAP TANT 47UF 20% 6.3V 1206

Supplier's Site
Tantalum Capacitors - ATCC-211A-006-476M-T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
ATCC-211A-006-476M-T
Tantalum Capacitors ATCC-211A-006-476M-T
CAP TANT 47UF 20% 6.3V 1206

CAP TANT 47UF 20% 6.3V 1206

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number ATCC-211A-006-476M-T 535-13054-2-ND ATCC-211A-006-476M-T ATCC-211A-006-476M-T
Product Name ATCC-211 Molded Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 47 microF 47 microF 47 microF 47 microF
WVDC 6.3 volts 6.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C394U7R5BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701270 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100561FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details