CAP 15F 2.7V THROUGH HOLE
CAP 15F 2.7V THROUGH HOLE
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 535-ADCR-X02R7SA156MTTB-ND |
| Product Name | Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Capacitance Range | 1.50E7 microF |