Abracon, LLC ATCC-211 Molded ATCC-211A-025-475M-T

Description
RoHS/RoHS II Compliant Series: ATCC-211 Type: Molded Operating Temperature: -55°C ~ 125°C Capacitance: 4.7 μF Tolerance: ± 20 % Voltage - Rated: 25 V ESR (Equivalent Series Resistance): 6 Ω Mounting Type: Surface Mount Package / Case: 1206 (3216 Metric) Length: 3.2 mm Width: 1.6 mm Height: 1.8 mm Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Series: ATCC-211 Type: Molded Operating Temperature: -55°C ~ 125°C Capacitance: 4.7 μF Tolerance: ± 20 % Voltage - Rated: 25 V ESR (Equivalent Series Resistance): 6 Ω Mounting Type: Surface Mount Package / Case: 1206 (3216 Metric) Length: 3.2 mm Width: 1.6 mm Height: 1.8 mm Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ATCC-211 Molded - ATCC-211A-025-475M-T - Abracon, LLC
Spicewood, TX, United States
ATCC-211 Molded
ATCC-211A-025-475M-T
ATCC-211 Molded ATCC-211A-025-475M-T
RoHS/RoHS II Compliant Series: ATCC-211 Type: Molded Operating Temperature: -55°C ~ 125°C Capacitance: 4.7 μF Tolerance: ± 20 % Voltage - Rated: 25 V ESR (Equivalent Series Resistance): 6 Ω Mounting Type: Surface Mount Package / Case: 1206 (3216 Metric) Length: 3.2 mm Width: 1.6 mm Height: 1.8 mm Part Status: Active

RoHS/RoHS II Compliant

  • Series: ATCC-211
  • Type: Molded
  • Operating Temperature: -55°C ~ 125°C
  • Capacitance: 4.7 μF
  • Tolerance: ± 20 %
  • Voltage - Rated: 25 V
  • ESR (Equivalent Series Resistance): 6 Ω
  • Mounting Type: Surface Mount
  • Package / Case: 1206 (3216 Metric)
  • Length: 3.2 mm
  • Width: 1.6 mm
  • Height: 1.8 mm
  • Part Status: Active
Supplier's Site Datasheet
Tantalum Capacitors - ATCC-211A-025-475M-T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
ATCC-211A-025-475M-T
Tantalum Capacitors ATCC-211A-025-475M-T
CAP TANT 4.7UF 20% 25V 1206

CAP TANT 4.7UF 20% 25V 1206

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - ATCC-211A-025-475M-T - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
ATCC-211A-025-475M-T
Capacitors - Tantalum Capacitors ATCC-211A-025-475M-T
CAP TANT 4.7UF 20% 25V 1206

CAP TANT 4.7UF 20% 25V 1206

Supplier's Site

Technical Specifications

  Abracon, LLC Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number ATCC-211A-025-475M-T ATCC-211A-025-475M-T ATCC-211A-025-475M-T
Product Name ATCC-211 Molded Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 4.7 microF 4.7 microF 4.7 microF
WVDC 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Aluminium Capacitors - 1701048 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
CAPACITOR, TANTALUM RADIAL, EPOXY DIPPED, 47UF, 20V, 10% - 70186201 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrolytic Capacitors Tantalum
View Details