CAP 220F 2.7V THROUGH HOLE
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 535-ADCN-T02R7SA227M-ND |
| Product Name | Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Capacitance Range | 2.20E8 microF |