Abracon, LLC ATCC-211 Molded ATCC-211B-050-225M-T

Description
RoHS/RoHS II Compliant Series: ATCC-211 Type: Molded Operating Temperature: -55°C ~ 125°C Capacitance: 2.2 μF Tolerance: ± 20 % Voltage - Rated: 50 V ESR (Equivalent Series Resistance): 2 Ω Mounting Type: Surface Mount Package / Case: 1411 (3528 Metric) Length: 3.5 mm Width: 2.8 mm Height: 2.1 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Series: ATCC-211 Type: Molded Operating Temperature: -55°C ~ 125°C Capacitance: 2.2 μF Tolerance: ± 20 % Voltage - Rated: 50 V ESR (Equivalent Series Resistance): 2 Ω Mounting Type: Surface Mount Package / Case: 1411 (3528 Metric) Length: 3.5 mm Width: 2.8 mm Height: 2.1 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ATCC-211 Molded - ATCC-211B-050-225M-T - Abracon, LLC
Spicewood, TX, United States
ATCC-211 Molded
ATCC-211B-050-225M-T
ATCC-211 Molded ATCC-211B-050-225M-T
RoHS/RoHS II Compliant Series: ATCC-211 Type: Molded Operating Temperature: -55°C ~ 125°C Capacitance: 2.2 μF Tolerance: ± 20 % Voltage - Rated: 50 V ESR (Equivalent Series Resistance): 2 Ω Mounting Type: Surface Mount Package / Case: 1411 (3528 Metric) Length: 3.5 mm Width: 2.8 mm Height: 2.1 mm Part Status: Active

RoHS/RoHS II Compliant

  • Series: ATCC-211
  • Type: Molded
  • Operating Temperature: -55°C ~ 125°C
  • Capacitance: 2.2 μF
  • Tolerance: ± 20 %
  • Voltage - Rated: 50 V
  • ESR (Equivalent Series Resistance): 2 Ω
  • Mounting Type: Surface Mount
  • Package / Case: 1411 (3528 Metric)
  • Length: 3.5 mm
  • Width: 2.8 mm
  • Height: 2.1 mm
  • Part Status: Active
Supplier's Site Datasheet
Tantalum Capacitors - 535-13056-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
535-13056-6-ND
Tantalum Capacitors 535-13056-6-ND
2.2µF Molded Tantalum Capacitors 50V 1411 (3528 Metric) 2Ohm

2.2µF Molded Tantalum Capacitors 50V 1411 (3528 Metric) 2Ohm

Buy Now Datasheet
Tantalum Capacitors - 535-13056-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
535-13056-2-ND
Tantalum Capacitors 535-13056-2-ND
2.2µF Molded Tantalum Capacitors 50V 1411 (3528 Metric) 2Ohm

2.2µF Molded Tantalum Capacitors 50V 1411 (3528 Metric) 2Ohm

Buy Now Datasheet
Tantalum Capacitors - 535-13056-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
535-13056-1-ND
Tantalum Capacitors 535-13056-1-ND
2.2µF Molded Tantalum Capacitors 50V 1411 (3528 Metric) 2Ohm

2.2µF Molded Tantalum Capacitors 50V 1411 (3528 Metric) 2Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - ATCC-211B-050-225M-T - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
ATCC-211B-050-225M-T
Capacitors - Tantalum Capacitors ATCC-211B-050-225M-T
CAP TANT 2.2UF 20% 50V 1411

CAP TANT 2.2UF 20% 50V 1411

Supplier's Site
Tantalum Capacitors - ATCC-211B-050-225M-T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
ATCC-211B-050-225M-T
Tantalum Capacitors ATCC-211B-050-225M-T
CAP TANT 2.2UF 20% 50V 1411

CAP TANT 2.2UF 20% 50V 1411

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number ATCC-211B-050-225M-T 535-13056-6-ND 535-13056-2-ND ATCC-211B-050-225M-T ATCC-211B-050-225M-T
Product Name ATCC-211 Molded Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1185-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
Tantalum Capacitors - TDL106M025S1C-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details