Powell Electronics, Inc. Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
2000
2500
3000
3500
4000
4500
4850
4900
4950
5000
5050
5100
5140
5150
5160
5170
5180
5190
5198
5199
5200
5201
5202
5203
5204
5205
5206
5207
5208
5209
5210
5220
5230
5240
5250
5260
5270
5300
5350
5400
5409
| Product Name | Notes |
|---|---|
| .050 x .100 Flex Stack, Flexible Micro B | |
| .100 High-Temp Variable Post Height Term | |
| .200 Flex Stack | |
| 1.00 mm One-Piece Interface | |
| 2.00 mm Flex Stack Flexible Board Stacke | |
| 62GB CONNECTORS | |
| Board-to-Board / Mezzanine Connector | |
| CONNECTOR | |
| Connectors | |
| Electronic Component | |
| Micro Tiger Eye™ Header Strip, 0.80 mm p | |
| MIL-STD-1553B Terminator, 1000 ohms 2W 1 | |
| MIL-STD-1553B Terminator, 2000 ohms 2W 1 | |
| MIL-STD-1553B Terminator, 3000 ohms 2W 1 | |
| MIL-STD-1553B Terminator, 78 ohms 2W 1%, | |
| RF Connector | |
| TERMINATION, TRB PLUG, 2W, ROHS, 6 INCH | |
| TERMINATION, TRB PLUG, 2W, ROHS, NO CHAI | |
| TFM-102-02-S-S-WT-K- TR | |
| TFML-110-02-STL-D-A- K-TR | |
| TFML-140-01-H-D-RA |
| << Prev | Next >> |