Samtec Inc. IC & Component Sockets TFC-150-02-L-D

Description
.200 Flex Stack
Request a Quote Datasheet
Description
.200 Flex Stack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
IC & Component Sockets
TFC-150-02-L-D
IC & Component Sockets TFC-150-02-L-D
.200 Flex Stack

.200 Flex Stack

Buy Now
Header, 1.27Mm, Smd, 2X50 Position; Connector Systems Samtec - 84P7270 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, Smd, 2X50 Position; Connector Systems Samtec
84P7270
Header, 1.27Mm, Smd, 2X50 Position; Connector Systems Samtec 84P7270
HEADER, 1.27MM, SMD, 2X50 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:100Contacts ; Contact Termination Type:Surface Mount; Product Range:TFC Series RoHS Compliant: Yes

HEADER, 1.27MM, SMD, 2X50 POSITION; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:100Contacts; Contact Termination Type:Surface Mount; Product Range:TFC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TFC-150-02-L-D 84P7270
Product Name IC & Component Sockets Header, 1.27Mm, Smd, 2X50 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data