Samtec Inc. PCB Headers TD-132-T-A

Description
.100" 2 ROW 64P PIN HEADER
Request a Quote Datasheet
Description
.100" 2 ROW 64P PIN HEADER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1982648 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1982648
PCB Headers 1982648
.100" 2 ROW 64P PIN HEADER

.100" 2 ROW 64P PIN HEADER

Supplier's Site
PCB Headers - 1982647 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1982647
PCB Headers 1982647
.100" 2 ROW 64P PIN HEADER

.100" 2 ROW 64P PIN HEADER

Supplier's Site
Swedesboro, NJ, United States
Terminals
TD-132-T-A
Terminals TD-132-T-A
.100 High-Temp Variable Post Height Term

.100 High-Temp Variable Post Height Term

Buy Now
Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin - TD-132-T-A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin
TD-132-T-A
Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin TD-132-T-A
CONN HEADER VERT 64POS 2.54MM

CONN HEADER VERT 64POS 2.54MM

Supplier's Site
Plug, 2.54Mm, Vertical Through Hole, 64 Position; Connector Systems Samtec - 12P0285 - Newark, An Avnet Company
Chicago, IL, United States
Plug, 2.54Mm, Vertical Through Hole, 64 Position; Connector Systems Samtec
12P0285
Plug, 2.54Mm, Vertical Through Hole, 64 Position; Connector Systems Samtec 12P0285
PLUG, 2.54MM, VERTICAL THROUGH HOLE, 64 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:64Contacts; Contact Termination Type:Through Hole; Product Range:TD Series RoHS Compliant: Yes

PLUG, 2.54MM, VERTICAL THROUGH HOLE, 64 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:64Contacts; Contact Termination Type:Through Hole; Product Range:TD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1982648 1982647 TD-132-T-A TD-132-T-A 12P0285
Product Name PCB Headers PCB Headers Terminals Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin Plug, 2.54Mm, Vertical Through Hole, 64 Position; Connector Systems Samtec
Geometry Straight Straight; Straight
Unlock Full Specs
to access all available technical data