Samtec Inc. Terminals TD-127-G-AA

Description
.100 High-Temp Variable Post Height Term
Request a Quote Datasheet
Description
.100 High-Temp Variable Post Height Term
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - TD-127-G-AA - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminals
TD-127-G-AA
Terminals TD-127-G-AA
.100 High-Temp Variable Post Height Term

.100 High-Temp Variable Post Height Term

Buy Now
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin
TD-127-G-AA
Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin TD-127-G-AA
.100" DOUBLE ROW SCREW MACHINE T

.100" DOUBLE ROW SCREW MACHINE T

Supplier's Site
Plug, 2.54Mm, Vertical Through Hole, 54 Position; Connector Systems Samtec - 84P6283 - Newark, An Avnet Company
Chicago, IL, United States
Plug, 2.54Mm, Vertical Through Hole, 54 Position; Connector Systems Samtec
84P6283
Plug, 2.54Mm, Vertical Through Hole, 54 Position; Connector Systems Samtec 84P6283
PLUG, 2.54MM, VERTICAL THROUGH HOLE, 54 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:54Contacts; Contact Termination Type:Through Hole; Product Range:TD Series RoHS Compliant: Yes

PLUG, 2.54MM, VERTICAL THROUGH HOLE, 54 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:54Contacts; Contact Termination Type:Through Hole; Product Range:TD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number TD-127-G-AA TD-127-G-AA 84P6283
Product Name Terminals Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin Plug, 2.54Mm, Vertical Through Hole, 54 Position; Connector Systems Samtec
Connector Type Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 15-45 45A Right Angle and Vertical PCB Contacts Tin Plated Right Angle, Top Row - 1337G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers