Samtec Inc. IC & Component Sockets TFC-115-21-F-D

Description
.200 Flex Stack
Request a Quote
Description
.200 Flex Stack
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 1.27mm, SMD, 2X15 Position from Samtec features a micro pitch design suitable for board-to-board and wire-to-board applications. It has a total of 30 contacts arranged in two rows, with a pitch spacing of 1.27mm. The insulator is made from black liquid crystal polymer, while the terminals are constructed from phosphor bronze with a plating option of gold or tin over nickel. This connector has a current rating of 2.9 A per pin when one pin is powered per row and a voltage rating of 350 VAC when mated with compatible connectors. It operates within a temperature range of -55°C to +125°C and is RoHS compliant. The product is available in surface mount or through-hole configurations and offers various lead styles and options, including alignment pins and locking clips. The minimum order quantity is either a full reel or 125 pieces, with no tooling charges applicable.

Datasheet Summary
Powered by GS/AI

The Header, 1.27mm, SMD, 2X15 Position from Samtec features a micro pitch design suitable for board-to-board and wire-to-board applications. It has a total of 30 contacts arranged in two rows, with a pitch spacing of 1.27mm. The insulator is made from black liquid crystal polymer, while the terminals are constructed from phosphor bronze with a plating option of gold or tin over nickel. This connector has a current rating of 2.9 A per pin when one pin is powered per row and a voltage rating of 350 VAC when mated with compatible connectors. It operates within a temperature range of -55°C to +125°C and is RoHS compliant. The product is available in surface mount or through-hole configurations and offers various lead styles and options, including alignment pins and locking clips. The minimum order quantity is either a full reel or 125 pieces, with no tooling charges applicable.

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
IC & Component Sockets
TFC-115-21-F-D
IC & Component Sockets TFC-115-21-F-D
.200 Flex Stack

.200 Flex Stack

Buy Now
Header, 1.27Mm, Smd, 2X15 Position; Connector Systems Samtec - 84P6737 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, Smd, 2X15 Position; Connector Systems Samtec
84P6737
Header, 1.27Mm, Smd, 2X15 Position; Connector Systems Samtec 84P6737
HEADER, 1.27MM, SMD, 2X15 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Through Hole; Product Range:TFC Series RoHS Compliant: Yes

HEADER, 1.27MM, SMD, 2X15 POSITION; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Through Hole; Product Range:TFC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TFC-115-21-F-D 84P6737
Product Name IC & Component Sockets Header, 1.27Mm, Smd, 2X15 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Nano SIM Card Connector 6 Pin Push-Pull Type Metal Body JER - ET-NO6PPTPL-MBJR - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
Mounting Surface Mount
View Details
4 Pos. Female SIL RG174/179/316 Cable Conn. Kit, Jackscrews - M80-4000000F1-04-307-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
3 suppliers
XC5(DIN-style Twin-contact Connectors)   - XC5B-4431-0 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Female / Jack
Geometry Straight
View Details
4 suppliers