Samtec Inc. Header, 1.27Mm, 2X10 Position; Connector Systems Samtec TFM-110-31-L-D

Description
2.00 mm Flex Stack Flexible Board Stacke
Request a Quote Datasheet
Description
2.00 mm Flex Stack Flexible Board Stacke
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - TFM-110-31-L-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
2.00 mm Flex Stack Flexible Board Stacke

2.00 mm Flex Stack Flexible Board Stacke

Buy Now
Header, 1.27Mm, 2X10 Position; Connector Systems Samtec - 85T6480 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, 2X10 Position; Connector Systems Samtec
85T6480
Header, 1.27Mm, 2X10 Position; Connector Systems Samtec 85T6480
HEADER, 1.27MM, 2X10 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:TFM Series RoHS Compliant: Yes

HEADER, 1.27MM, 2X10 POSITION; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:TFM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TFM-110-31-L-D 85T6480
Product Name Header, 1.27Mm, 2X10 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Minitek ® - 10072354-G01-20KLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle
Termination Through Hole
View Details
3 suppliers
Barrier Blocks - 1920-1374-ND - DigiKey
Specs
Mounting Chassis, Panel
Voltage Rating 300 volts
Current Rating 30.0 amps
View Details
2 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details