Samtec Inc. Terminals TD-120-T-A-1

Description
.100 High-Temp Variable Post Height Term
Request a Quote Datasheet
Description
.100 High-Temp Variable Post Height Term
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Terminals
TD-120-T-A-1
Terminals TD-120-T-A-1
.100 High-Temp Variable Post Height Term

.100 High-Temp Variable Post Height Term

Buy Now
Plug, 2.54Mm, Vertical Through Hole, 40 Position; Connector Systems Samtec - 84P6219 - Newark, An Avnet Company
Chicago, IL, United States
Plug, 2.54Mm, Vertical Through Hole, 40 Position; Connector Systems Samtec
84P6219
Plug, 2.54Mm, Vertical Through Hole, 40 Position; Connector Systems Samtec 84P6219
PLUG, 2.54MM, VERTICAL THROUGH HOLE, 40 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Through Hole; Product Range:TD Series RoHS Compliant: Yes

PLUG, 2.54MM, VERTICAL THROUGH HOLE, 40 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Through Hole; Product Range:TD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TD-120-T-A-1 84P6219
Product Name Terminals Plug, 2.54Mm, Vertical Through Hole, 40 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-2237/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details