Samtec Inc. Rectangular Connectors - DW-11-20-L-D-780 DW-11-20-L-D-780

Description
Manufacturer: Samtec Inc. Win Source Part Number: 869926-DW-11-20-L-D- 780 Series: Flex Stack, DW Features: 22 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole Package: Bulk Mounting: Through Hole Family Name: DW-11-20 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 2 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040
Request a Quote Datasheet
Description
Manufacturer: Samtec Inc. Win Source Part Number: 869926-DW-11-20-L-D- 780 Series: Flex Stack, DW Features: 22 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole Package: Bulk Mounting: Through Hole Family Name: DW-11-20 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 2 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - DW-11-20-L-D-780 - 869926-DW-11-20-L-D-780 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - DW-11-20-L-D-780
869926-DW-11-20-L-D-780
Rectangular Connectors - DW-11-20-L-D-780 869926-DW-11-20-L-D-780
Manufacturer: Samtec Inc. Win Source Part Number: 869926-DW-11-20-L-D- 780 Series: Flex Stack, DW Features: 22 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole Package: Bulk Mounting: Through Hole Family Name: DW-11-20 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 2 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040

Manufacturer: Samtec Inc.
Win Source Part Number: 869926-DW-11-20-L-D-780
Series: Flex Stack, DW
Features: 22 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Package: Bulk
Mounting: Through Hole
Family Name: DW-11-20
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 2 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040

Buy Now Datasheet
.100 Flex Stack

.100 Flex Stack

Buy Now
Singapore, Singapore
Electronic Connector
400-DW-11-20-L-D-780
Electronic Connector 400-DW-11-20-L-D-780
CONN HDR 22POS 0.1 STACK T/H Product overview: DW-11-20-L-D-780 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-DW-11-20-L-D-780 can be used for catalog matching and distributor lookup.

CONN HDR 22POS 0.1 STACK T/H Product overview: DW-11-20-L-D-780 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-DW-11-20-L-D-780 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
.025'' Board Spacers Rohs Compliant Samtec - 38AH0013 - Newark, An Avnet Company
Chicago, IL, United States
.025'' Board Spacers Rohs Compliant Samtec
38AH0013
.025'' Board Spacers Rohs Compliant Samtec 38AH0013
.025'' BOARD SPACERS ROHS COMPLIANT: YES

.025'' BOARD SPACERS ROHS COMPLIANT: YES

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) - DW-11-20-L-D-780 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board)
DW-11-20-L-D-780
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) DW-11-20-L-D-780
CONN HDR 22POS 0.1 STACK T/H

CONN HDR 22POS 0.1 STACK T/H

Supplier's Site

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 869926-DW-11-20-L-D-780 DW-11-20-L-D-780 400-DW-11-20-L-D-780 38AH0013 DW-11-20-L-D-780
Product Name Rectangular Connectors - DW-11-20-L-D-780 Electronic Connector .025'' Board Spacers Rohs Compliant Samtec Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 25 Pins, In-Vacuum, Female Pins - A2378-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
CFexpress Card Host Connectors - 821101-1120010 - Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
Gender Female / Jack
Geometry Right Angle
View Details
CONN BANANA JACK TURRET ORANGE - 238-9284ORN - Utmel Electronic Limited
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Termination Turret
Mounting Panel
View Details