.100 Flex Stack
CONN HDR 1POS STACK T/H TIN Product overview: DW-01-07-T-S-200 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-DW-01-07-T-S-200
Win Source Part Number: 1114936-DW-01-07-T-S
Category: Connectors, Interconnects>Rectan
Series: Flex Stack, DW
Number of Positions: 1
Color: Black
Number of Rows: 1
Termination: Solder
Package: Bulk
Standard Package: 1
Length - Post (Mating): 0.120" (3.048mm)
Length - Stack Height: 0.200" (5.080mm)
Length - Tail: 0.110" (2.794mm)
Contact Finish - Post (Mating): Tin
Mounting Type: Through Hole
Alternative Parts (Cross-Reference): DW-01-07-T-S-200.; DW0107TS200;
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: Not Applicable
Length - Overall Pin: 0.430" (10.922mm)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: SAM11039,DW-01-07-T-
Base Product Number: DW-01-07
CONN BD STACKER HDR 1 POS SLDR ST TH ROHS COMPLIANT: YES
CONN HDR 1POS STACK T/H TIN
| Powell Electronics, Inc. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | DW-01-07-T-S-200 | 1969980 | 400-DW-01-07-T-S-200 | 1114936-DW-01-07-T-S-200 | 81AC7988 | DW-01-07-T-S-200 |
| Product Name | PCB Headers | Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) | Conn Bd Stacker Hdr 1 Pos Sldr St Th Rohs Compliant Samtec | Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) | |
| Geometry | Straight; Straight |