TE Connectivity
Unspecified Connectors
DTS 34 W 15-97 SN
Request a Quote
Email Supplier
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
DTS 34 W 15-97 SN |
|
Product Name
|
Unspecified Connectors |
Unlock Full Specs
to access all available technical data
Similar Products
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
3.0 amps
View Details
2 suppliers
Connector Type
Military Connector
Gender
Male / Plug
Contact Size (AWG)
20 AWG
View Details